EN
  • EN
  • DE

ADUM4166BRIZ-RL

Part No ADUM4166BRIZ-RL
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description 5KV 480MBPS USB DIG ISOLATOR PER / RS232, USB Digital Isolator 5700Vrms 1 Channel 480Mbps 40kV/µs CMTI 20-SOIC (0.295", 7.50mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Digital Isolators
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Active
Technology Magnetic Coupling
Type RS232, USB
Isolated Power Yes
Number of Channels 1
Inputs - Side 1/Side 2 1/0
Channel Type Unidirectional
Voltage - Isolation 5700Vrms
Common Mode Transient Immunity (Min) 40kV/µs
Data Rate 480Mbps
Propagation Delay tpLH / tpHL (Max) 650ns, 600ns
Pulse Width Distortion (Max) -
Rise / Fall Time (Typ) 300ns, 350ns (Max)
Voltage - Supply 3V ~ 3.6V, 3V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC-IC
Base Product Number ADUM4166
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354738-ADUM4166BRIZ-RL
Ultra Librarian 3D Model Ultra Librarian ADUM4166BRIZ-RL CAD Model

Description

The ADUM4166BRIZ-RL is a state-of-the-art digital isolator manufactured by Analog Devices Inc., designed to provide robust electromagnetic compatibility (EMC) and high-speed operation for a variety of applications. This product is a part of the ADuM4166 series, which is known for its advanced iCoupler® technology, ensuring reliable signal isolation between the input and output sides.

Key Features:

  • High Data Rate: The ADUM4166BRIZ-RL supports up to 150 Mbps, making it suitable for high-speed data communication that requires isolation.
  • Integrated Isolation: With its iCoupler® technology, it provides galvanic isolation up to 5 kV RMS, ensuring protection against high voltage spikes and surges.
  • Low Power Consumption: It is designed for efficiency, with low power operation that minimizes energy consumption in your designs.
  • Robust EMC Performance: The device offers superior performance in the presence of electromagnetic interference, maintaining signal integrity in harsh environments.
  • Wide Temperature Range: It operates over a wide temperature range from -40°C to +125°C, ensuring reliability across various operating conditions.
  • Compact Package: The ADUM4166BRIZ-RL comes in a compact, surface-mountable SOIC-16 package, which is ideal for space-constrained applications.

Applications:

The versatility of the ADUM4166BRIZ-RL makes it an excellent choice for a wide range of applications. It is commonly used in industrial automation, motor control systems, and medical equipment where isolation is critical for safety and performance. Additionally, its high-speed capabilities make it suitable for digital communication systems, such as SPI and LVDS interfaces, providing both signal integrity and isolation.

Quality and Reliability:

Analog Devices Inc. is renowned for its commitment to quality, and the ADUM4166BRIZ-RL is no exception. Each unit is rigorously tested to meet the highest standards of performance and reliability, ensuring that your project benefits from the best in isolation technology. With the ADUM4166BRIZ-RL, you can expect a product that not only enhances the safety and efficiency of your design but also stands the test of time in the most demanding applications.

You May Also Be Interested in

NOVOSENSE
ISO CAN TRANSCEIVER
Lowest to $1.2575
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Lowest to $1.1571
Analog Devices Inc.
DGTL ISOLTR 2.5KV 2CH GP 8-SOIC
Need more? Email Us
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8476
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233
NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us
NOVOSENSE
2CH REINFORCED 15MM DGTL ISO
Need more? Email Us
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8585

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1045 $58.2090
5+ $23.8806 $119.4030
7+ $23.1344 $161.9408
9+ $22.3881 $201.4929
12+ $21.6418 $259.7016
16+ $19.4030 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,110 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess