EN
  • EN
  • DE

ADUC848BS62-3

Part No ADUC848BS62-3
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 62KB FLASH 52MQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Analog Devices Inc.
Series MicroConverter® ADuC8xx
Package Bag
Product Status Obsolete
Programmable Not Verified
Core Processor 8052
Core Size 8-Bit
Speed 12.58MHz
Connectivity I2C, SPI, UART/USART
Peripherals POR, PSM, PWM, Temp Sensor, WDT
Number of I/O 34
Program Memory Size 62KB (62K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 2.25K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 3.6V
Data Converters A/D 10x16b; D/A 1x12b, 2x16b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 52-QFP
Supplier Device Package 52-MQFP (10x10)
Base Product Number ADUC848
Standard Package 27 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 559736-ADUC848BS62-3
Ultra Librarian 3D Model Ultra Librarian ADUC848BS62-3 CAD Model

Description

Analog Devices Inc. ADUC848BS62-3 MicroConverter

The ADUC848BS62-3 is a highly integrated microcontroller from Analog Devices Inc., designed for precision measurement, control, and monitoring applications. This sophisticated MicroConverter® combines a high-performance 24-bit sigma-delta analog-to-digital converter (ADC) with a 62-kB Flash MCU on a single chip, offering a compact and efficient solution for a wide range of industrial and instrumentation systems.

Key Features

  • High-Resolution ADC: The 24-bit sigma-delta ADC provides exceptional accuracy and noise performance, making it ideal for precision sensor interfacing and signal processing tasks.
  • Embedded 8052 Microcontroller Core: The device features a high-speed 8052 microcontroller core with 62 kB of nonvolatile Flash/EE memory, allowing for flexible and powerful program execution.
  • On-Chip Debugging: With on-chip debug capabilities, developers can simplify the design process and reduce time to market by directly interfacing with a variety of development tools.
  • Extensive Memory: In addition to the Flash memory, the ADUC848BS62-3 includes 4 kB of data Flash/EE and 2304 bytes of RAM, providing ample storage for complex applications and data buffering.
  • Integrated Peripherals: The chip comes with a rich set of peripherals, including two 12-bit DACs, a temperature sensor, a programmable watchdog timer, power-on reset, and a PLL for full-speed USB operation.
  • Multiple Communication Interfaces: It supports I²C, SPI, and UART serial communication protocols, enabling easy integration with other devices and systems.

Applications

With its precision measurement capabilities and robust microcontroller features, the ADUC848BS62-3 is ideal for a variety of applications, including:

  • Industrial process control and automation
  • Smart sensor systems
  • Data acquisition systems
  • Instrumentation and control systems
  • Medical device monitoring

Overall, the ADUC848BS62-3 from Analog Devices Inc. represents a powerful, all-in-one solution for designers seeking to create sophisticated systems with a reduced component count and improved reliability. Its combination of high-precision data conversion, ample memory, and extensive peripheral integration makes it a versatile choice for engineers in a broad range of industries.

You May Also Be Interested in

Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess