EN
  • EN
  • DE

ADT7473-1ARQZ

Part No ADT7473-1ARQZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Thermal Management
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Thermal Management
Manufacturer Analog Devices Inc.
Win Source Part Number 173638-ADT7473-1ARQZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADT7473-1ARQZ CAD Model

Description

The ADT7473-1ARQZ from Analog Devices Inc. is a sophisticated thermal management solution designed to monitor and control the temperatures and fan speeds within personal computers, servers, and other embedded applications. This device is a testament to Analog Devices' commitment to providing high-performance integrated circuits that enhance system reliability and efficiency.

Key Features:

  • Multiple Temperature Sensors: The ADT7473-1ARQZ comes equipped with three on-chip temperature sensors, designed to provide precise monitoring of different system components.
  • Fan Speed Control: It features two fan speed control loops, which can be used to adjust the speed of up to two fans, based on temperature readings. This helps to reduce noise and power consumption while ensuring optimal cooling.
  • Configurable: The device is highly configurable through software, allowing for customized thermal management strategies that can be tailored to specific system requirements.
  • I²C/SMBus Compatible: It utilizes an I²C/SMBus serial interface, enabling easy integration with most microcontrollers and allowing for straightforward communication with the host system.
  • Efficiency: By dynamically adjusting fan speeds and responding to temperature changes, the ADT7473-1ARQZ promotes energy efficiency and can help to extend the lifespan of system components.

Applications:

The ADT7473-1ARQZ is ideally suited for a wide range of applications that require reliable thermal monitoring and fan control. This includes desktop and laptop computers, servers, data storage systems, telecommunications equipment, and other embedded systems where thermal management is critical.

Package and Availability:

This device is available in a 16-lead QSOP (Quarter Size Outline Package) and is RoHS compliant. Its compact form factor and low power consumption make it an excellent choice for space-constrained environments. For pricing, availability, and additional technical resources, interested parties should contact Analog Devices Inc. or visit their official website.

Conclusion:

The ADT7473-1ARQZ is a robust thermal management solution that leverages Analog Devices Inc.'s expertise in high-performance IC design. It provides system designers with the tools needed to create more reliable, efficient, and quiet computing environments.

You May Also Be Interested in

Texas Instruments
IC DIODE/DGTL TEMP SENSOR 10WSON
Lowest to $3.6511
Microchip Technology
IC TEMP MONITOR I2C/SMBUS 16QFN
Need more? Email Us
Analog Devices Inc.
IC PWR SUPPLY MGR
Lowest to $93.8438
Microchip Technology
IC TEMP SENSOR 2WIRE 3V 8-TDFN / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TDFN (2x3)
Lowest to $1.8639
Texas Instruments
IC MPU SYSTEM HDWR MON 24-TSSOP
Lowest to $7.7325
Texas Instruments
IC HARDWARE MONITOR 24-TSSOP
Lowest to $3.4124
Texas Instruments
IC MPU SYSTEM HDWR MON 24-TSSOP
Lowest to $6.2954
Texas Instruments
IC HDWR MON W/FAN CTRL 24-TSSOP
Lowest to $6.5967
Texas Instruments
IC MONITOR SYS HARDWAR 24-TSSOP
Lowest to $4.9477

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8561 $64.9635
80+ $1.5223 $121.7840
120+ $1.4749 $176.9880
165+ $1.4276 $235.5540
210+ $1.3802 $289.8420
285+ $1.2370 $352.5450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess