EN
  • EN
  • DE

ADSP-3128AJG

Part No ADSP-3128AJG
Manufacturer Analog Devices Inc.
Catalog Specialized ICs
Description IC MULTIPORT REG FILE 145PGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Programmable Not Verified
Type Multiport Register File
Mounting Type Through Hole
Package / Case 145-PGA
Supplier Device Package 145-PGA
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 860506-ADSP-3128AJG
Ultra Librarian 3D Model Ultra Librarian ADSP-3128AJG CAD Model

Description

ADSP-3128AJG Product Overview

The ADSP-3128AJG is a high-performance digital signal processor (DSP) from Analog Devices Inc., a leading company in the field of high-performance semiconductors. This processor is designed to deliver exceptional processing power and efficiency, making it an ideal choice for a wide range of applications, including audio processing, industrial control systems, and telecommunications.

Key Features

  • High-Speed Processing: The ADSP-3128AJG is equipped with a powerful core that allows it to handle complex algorithms and computations at high speeds, ensuring smooth and efficient operation.
  • Integrated Memory: This DSP includes onboard memory, reducing the need for external components and simplifying system design. It offers ample space for code storage and data buffering.
  • Flexible Peripheral Set: A variety of peripherals are integrated into the ADSP-3128AJG, including serial ports, timers, and I/O ports, providing versatility in interfacing with other components and systems.
  • Low Power Consumption: Designed with power efficiency in mind, the ADSP-3128AJG minimizes energy usage, making it suitable for battery-powered devices and applications where power conservation is critical.
  • Robust Instruction Set: The processor features a rich instruction set optimized for digital signal processing tasks, enabling the execution of complex operations with minimal instruction cycles.

Applications

The ADSP-3128AJG is versatile and can be used in various applications such as:

  • Audio and voice processing
  • Industrial control and automation systems
  • Telecommunication infrastructure
  • Medical imaging and diagnostics
  • Automotive electronics

Technical Specifications

The ADSP-3128AJG boasts a range of technical specifications designed to meet the demands of modern DSP applications:

  • Architecture: Optimized for high-speed signal processing
  • On-chip Memory: Efficiently handles data and program storage
  • Power Efficiency: Low operating voltage and power-saving features
  • Package: Available in a robust and reliable package suitable for various environments

With its combination of performance, integration, and efficiency, the ADSP-3128AJG from Analog Devices Inc. is an excellent choice for developers looking to implement advanced digital signal processing in their products.

You May Also Be Interested in

ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess