EN
  • EN
  • DE

B39000-E376E-P812

Part No B39000-E376E-P812
Manufacturer TDK Corporation
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case SMD
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 752099-B39000-E376E-P812
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian B39000-E376E-P812 CAD Model

Description

The B39000-E376E-P812 is a SAW (Surface Acoustic Wave) filter developed by TDK Corporation. These filters are essential components in RF (Radio Frequency) systems, used for precise filtering of signals. Their main purpose is to selectively pass desired frequencies while rejecting unwanted signals, ensuring clear and reliable communication.

Applications:

  • Wireless Communication Devices: Used in various wireless devices such as smartphones, tablets, and laptops for filtering RF signals in cellular bands (e.g., GSM, UMTS, LTE).
  • Base Stations: Integrated into base stations for cellular networks to improve signal quality and reduce interference.
  • Wireless LAN (WLAN): Employed in Wi-Fi routers and access points for filtering signals and enhancing network performance.
  • Automotive Applications: Utilized in car navigation systems, keyless entry systems, and telematics devices for filtering RF signals.
  • Satellite Communication: Used in satellite receivers and transmitters for filtering signals and improving signal-to-noise ratio.

Features:

  • High Selectivity: Provides excellent rejection of unwanted signals outside the desired frequency band.
  • Low Insertion Loss: Minimizes signal attenuation within the passband, ensuring efficient signal transmission.
  • Small Size: Compact design allows for integration into small electronic devices.
  • Surface Mount Technology (SMT): Designed for easy and efficient assembly on printed circuit boards (PCBs).
  • Stable Performance: Offers stable performance over a wide range of temperatures and operating conditions.

Benefits:

  • Improved Signal Quality: Ensures clear and reliable communication by filtering out interference and noise.
  • Enhanced Device Performance: Enables optimal performance of wireless devices by selecting the desired frequency bands.
  • Reduced Interference: Minimizes the impact of unwanted signals on sensitive electronic components.
  • Compact Design: Allows for smaller and lighter electronic devices.
  • Cost-Effective Solution: Provides a reliable and efficient filtering solution at a competitive price.

Additional Details:

SAW filters like the B39000-E376E-P812 use piezoelectric materials to convert electrical signals into mechanical waves and back again. The filter's structure is designed to resonate at specific frequencies, allowing those frequencies to pass through while attenuating others. Consult the TDK datasheet for detailed electrical characteristics, mechanical dimensions, and environmental specifications to ensure proper implementation in your design. The filter is typically used in the front-end of receiver circuits to reject strong out-of-band interferers, improving the overall sensitivity and dynamic range of the receiver.

You May Also Be Interested in

Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess