EN
  • EN
  • DE

ADS1226

Part No ADS1226
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description 24-Bit Analog-to-Digital Converter with One- and Two-Channel Differential Inputs and Internal Oscillator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1141627-ADS1226
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS1226 CAD Model

Description

The ADS1226 from Analog Devices Inc. is a high-precision, 24-bit, analog-to-digital converter (ADC) designed to meet the rigorous demands of sensor measurement in industrial, medical, and scientific applications. Offering an exceptional balance of performance, power efficiency, and flexibility, the ADS1226 is an ideal choice for professionals seeking accurate data acquisition in challenging environments.

Key Features

  • High Resolution: With its 24-bit resolution, the ADS1226 provides a very high level of precision, making it suitable for applications requiring the detection of minute signal variations.
  • Low Noise: The device features a low-noise design, which is critical for applications where signal integrity is paramount.
  • Multiple Input Channels: The ADS1226 supports four differential or seven single-ended input channels, offering versatility for various measurement setups.
  • Programmable Gain Amplifier: An integrated programmable gain amplifier (PGA) allows for gain settings from 1 to 128, accommodating a range of input signals.
  • Data Rate: The ADC supports data rates up to 600 samples per second (SPS), balancing speed and resolution for efficient data acquisition.
  • Interface Options: It includes a flexible SPI-compatible serial interface, ensuring easy integration with most microcontrollers and digital systems.
  • Power Supply: The device operates on a 2.7V to 5.25V supply, suitable for battery-powered and portable applications.
  • Temperature Range: The ADS1226 is operational over an extended temperature range, making it reliable for use in diverse environments.

Applications

The ADS1226 is designed to serve a wide array of applications, including:

  • Industrial process control
  • Temperature measurement with RTDs, thermocouples, and thermistors
  • Pressure measurement
  • Weigh scales
  • Medical instrumentation
  • Scientific research equipment

With its robust design and comprehensive feature set, the ADS1226 by Analog Devices Inc. stands out as a top-tier solution for professionals who require accurate and reliable analog-to-digital conversion in their products and systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7417 $58.7085
12+ $9.6339 $115.6068
19+ $9.3336 $177.3384
26+ $9.0321 $234.8346
34+ $8.7306 $296.8404
45+ $7.8274 $352.2330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess