EN
  • EN
  • DE

ADRV9009-W/PCBZ

Part No ADRV9009-W/PCBZ
Manufacturer Analog Devices Inc.
Catalog Evaluation and Demonstration Boards and Kits
Description DUAL RF RX/TX/ORX EVALUATION BOA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203596-ADRV9009-W/PCBZ
Manufacturer Analog Devices Inc.
Category Development Boards, Kits, Programmers -Evaluation Boards- RF Evaluation and Development Kits, Boards
Package Box
Product Status Active
Type Transmitter, Receiver
Frequency 75MHz ~ 6GHz
For Use With/Related Products ADRV9009
Supplied Contents Board(s)
Base Product Number ADRV9009
Ultra Librarian 3D Model Ultra Librarian ADRV9009-W/PCBZ CAD Model

Description

ADRV9009-W/PCBZ Wideband RF Transceiver Evaluation Board

The ADRV9009-W/PCBZ from Analog Devices Inc. is a high-performance, wideband RF transceiver evaluation board designed to showcase the capabilities of the ADRV9009, one of the industry's most versatile radio frequency integrated circuits (RFICs). The ADRV9009 is renowned for its wide frequency range, high bandwidth, and integration, making it an ideal solution for a variety of applications such as wireless infrastructure, test and measurement, and defense electronics.

This evaluation board is specifically engineered to aid in the development and testing of next-generation RF solutions. It offers a comprehensive platform for both hardware and software developers to explore the features of the ADRV9009 transceiver in a real-world scenario. The board provides access to all the RF ports and a wide range of digital interfaces for a complete evaluation experience.

Key Features of the ADRV9009-W/PCBZ:

  • Wideband Transceiver: The ADRV9009 operates over a wide frequency range, supporting both TDD and FDD operations. This makes it highly adaptable to multiple RF applications.
  • Dual-Channel: It features dual transmitters and receivers, with integrated synthesizers and digital signal processing functions, which can significantly reduce the bill of materials for system design.
  • High Performance: With its high dynamic range and excellent signal fidelity, the ADRV9009 is designed to meet the stringent requirements of modern wireless infrastructure.
  • Programmable: The device includes customizable filters and a range of configuration options, providing developers with the flexibility to tailor the transceiver to specific needs.
  • Software Support: Analog Devices offers comprehensive software support for the ADRV9009, including drivers and evaluation software that simplifies the process of bringing up the board and testing different configurations.

With the ADRV9009-W/PCBZ, engineers and designers have the opportunity to rapidly prototype and test their RF designs, reducing time-to-market for their products. The board's robust design and extensive documentation ensure a smooth development process from initial concept to final product. Whether for commercial telecommunications, aerospace, or defense applications, the ADRV9009-W/PCBZ evaluation board is an excellent starting point for developing cutting-edge RF solutions.

You May Also Be Interested in

Texas Instruments
EVALUATION MODULE FOR BQ25010 / BQ25010 Battery Charger Power Management Evaluation Board
Lowest to $89.7988
Semtech Corporation
EVAL BOARD FOR SMI4029 / SMI4029 * Telecom Evaluation Board
Need more? Email Us
Analog Devices Inc.
BRD DEMO LTC4000EGN/LTC3789EGN / LTC4000, LTC3789 Battery Charger Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD RMS TO DC CONVERTER / LTC1968 RMS to DC Converters Interface Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR ISO5852S / ISO5852S Gate Driver Power Management Evaluation Board
Lowest to $98.8629
STMicroelectronics
EVAL BOARD FOR L6563(250W) / L6563 Power Factor Correction Power Management Evaluation Board
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR HMC723LP3E / HMC723LP3E * Logic Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR LTC2955-1 / LTC2955-1 Push Button On/Off Controller Power Management Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess