EN
  • EN
  • DE

ADRF6701ACPZ-R7

Part No ADRF6701ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog RF Modulators
Description RF MODULATR 400MHZ-1.25GHZ 40QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Features RF Modulator IC 400MHz ~ 1.25GHz 40-VFQFN Exposed Pad, CSP
Manufacturer Analog Devices Inc.
Package Reel - TR
Part Status Obsolete
Package 40-VFQFN Exposed Pad, CSP
Family Name ADRF6701
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B
HTSUS 8542.39.0001
Other Part Number ADRF6701ACPZR7, ADRF6701ACPZ-R7DKR, ADRF6701ACPZ-R7TR, ADRF6701ACPZ-R7CT
Quantity per package 750
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860392-ADRF6701ACPZ-R7
Ultra Librarian 3D Model Ultra Librarian ADRF6701ACPZ-R7 CAD Model

Description

ADRF6701ACPZ-R7: High-Performance Quadrature Modulator

The ADRF6701ACPZ-R7 is a state-of-the-art quadrature modulator from Analog Devices Inc., designed for modern communication systems that demand high linearity, wide bandwidth, and low noise performance. This component is ideally suited for applications in wireless infrastructure, broadband data, and satellite communication systems, providing a compact and efficient solution for frequency upconversion.

Key Features

  • Wide Frequency Range: The ADRF6701 operates over a broad frequency range, making it versatile for multiple RF applications.
  • High Linearity: It offers exceptional linearity, which is critical for maintaining signal integrity and reducing distortion in complex modulation schemes.
  • Low Noise: The device features low phase noise performance, ensuring a clean signal and helping to maximize signal-to-noise ratio (SNR).
  • Integrated Local Oscillator (LO): It includes an integrated voltage-controlled oscillator (VCO) and a fractional-N phase-locked loop (PLL), simplifying the design and reducing the bill of materials.
  • Programmable: ADRF6701ACPZ-R7 provides a serial port interface (SPI) for programming, offering flexibility and control over its functions.

Package and Quality

The ADRF6701ACPZ-R7 is housed in a compact 32-lead LFCSP (5 mm x 5 mm) package, which is conducive to space-constrained applications. Analog Devices Inc. ensures high-quality standards, and this product is available in a RoHS-compliant version, aligning with environmental and safety regulations.

Applications

  • Wireless infrastructure (GSM, WCDMA, LTE)
  • Broadband wireless access (WiMAX, point-to-point)
  • Satellite communication systems
  • Military and space applications

The ADRF6701ACPZ-R7 quadrature modulator is a testament to Analog Devices Inc.'s commitment to providing advanced RF solutions that meet the evolving needs of high-performance communication systems. With its robust feature set and flexible design, this product is an excellent choice for engineers looking to enhance their RF designs with a reliable and powerful modulator.

You May Also Be Interested in

Analog Devices Inc.
F-MOD QUADRATURE MODULATOR
Lowest to $10.3465
Analog Devices Inc.
PHASED ARRAY-RADAR CHIPSET-AESA
Lowest to $684.2106
L3 Narda-MITEQ
I/Q MODULATOR / RF Modulator IC
Need more? Email Us
Linear Technology
LTC5598 - 5MHZ TO 1600MHZ HIGH L / RF Modulator IC
Lowest to $58.6467
Intersil
TELECOM CIRCUIT, 1-FUNC, PQFP100 / RF Modulator IC
Lowest to $47.0628
ON Semiconductor
RF MODULATOR IC / RF Modulator IC
Need more? Email Us
Maxim Integrated
INTEGRATED CIRCUIT / RF Modulator IC
Lowest to $173.1344
Texas Instruments
RF MODULATOR 12WFBGA/DSBGA
Lowest to $27.9132
Analog Devices Inc.
RF MODULATOR 700MHZ-6GHZ 24WFQFN
Lowest to $71.6912

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0429 $52.1716
10+ $10.7019 $107.0190
15+ $10.3675 $155.5125
20+ $10.0330 $200.6600
26+ $9.6986 $252.1636
35+ $8.6953 $304.3355
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess