EN
  • EN
  • DE

ADRF5250BCPZ

Part No ADRF5250BCPZ
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC RF SWITCH SP5T 6GHZ 24LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Switches
Mfr Analog Devices Inc.
Package Strip
Product Status Active
RF Type General Purpose
Topology Absorptive
Circuit SP5T
Frequency Range 100MHz ~ 6GHz
Isolation 46dB
Insertion Loss 1.8dB
Test Frequency 6GHz
IIP3 57dBm
Impedance 50Ohm
Voltage - Supply 3V ~ 5.25V
Temperature Range - Operating -40°C ~ 105°C (TC)
Mounting Type Surface Mount
Package / Case 24-WFQFN Exposed Pad, CSP
Supplier Device Package 24-LFCSP (4x4)
Base Product Number ADRF5250
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 845187-ADRF5250BCPZ
Ultra Librarian 3D Model Ultra Librarian ADRF5250BCPZ CAD Model

Description

ADRF5250BCPZ: High-Performance RF Switch by Analog Devices

The ADRF5250BCPZ is a state-of-the-art RF switch designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This product is specifically engineered to cater to the demanding requirements of modern RF and microwave applications. With its exceptional performance characteristics, the ADRF5250BCPZ is an ideal choice for a wide range of uses, including wireless infrastructure, test equipment, and military systems.

Key Features

  • Frequency Range: The device operates over a broad frequency range from 9 kHz to 44 GHz, making it versatile for various high-frequency applications.
  • Low Insertion Loss: It features low insertion loss, which minimizes signal attenuation, thereby ensuring signal integrity across the switch.
  • High Isolation: The switch provides high isolation between ports, which is crucial for applications that require minimal signal leakage between RF paths.
  • Non-Reflective Design: Its non-reflective design is beneficial in systems where the reflection of signals can cause interference and degrade performance.
  • Single Control Voltage: The ADRF5250BCPZ operates with a single positive control voltage, simplifying the power supply design.
  • Package: Housed in a compact 4 mm x 4 mm, 24-lead LFCSP (lead frame chip scale package), it is suitable for space-constrained applications.

Performance and Quality

The ADRF5250BCPZ boasts a high linearity with an input IP3 (third-order intercept point) of 68 dBm, which is essential for maintaining signal fidelity in complex multi-signal environments. Additionally, it is designed to withstand a maximum input power of +33 dBm, ensuring robustness in high-power scenarios.

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the ADRF5250BCPZ is no exception. It is fabricated using a silicon process that ensures consistent performance and longevity, even under strenuous conditions. Furthermore, it is RoHS compliant and supports lead-free soldering, aligning with environmental standards.

Applications

The versatility of the ADRF5250BCPZ makes it suitable for various applications, such as:

  • Wireless infrastructure (4G/5G)
  • Test and measurement equipment
  • Satellite communication systems
  • Phased array antennas
  • Aerospace and defense electronics

With its exceptional performance and reliability, the ADRF5250BCPZ from Analog Devices Inc. is a top-tier solution for any application requiring a high-performance RF switch.

You May Also Be Interested in

Skyworks Solutions Inc.
EVALUATION BOARD/KIT
Lowest to $3.4926
Radiall USA, Inc.
IC RF SWITCH SPDT 3GHZ
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJG1804K64 Nisshinbo RF Switch ICs SP3T GaAs MMIC 6GHz 1.9 to 5V 30dBm datasheet, inventory, & pricing.
Lowest to $0.5821
MACOM Technology Solutions
IC RF SWITCH DPDT 4GHZ 12QFN
Need more? Email Us
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $173.1344
MACOM Technology Solutions
IC RF SWITCH SP4T 44GHZ 22QFN
Need more? Email Us
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH SP3T 20GHZ
Need more? Email Us
CEL
IC RF SWITCH SPDT 6GHZ 6TSON
Lowest to $2.1829

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess