Products specifications Report Issue?

Package Tape & Reel (TR)
Product Status Active
RF Type 4G/5G
Topology Absorptive
Circuit SP4T
Frequency Range 10MHz ~ 8.5GHz
Isolation 62dB
Insertion Loss 0.7dB
Test Frequency 4GHz
IIP3 65dBm
Impedance 50Ohm
Operating Temperature -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 20-LGA
Supplier Device Package 20-LGA (3x3)
Ultra Librarian 3D Model Ultra Librarian PE42445A-Z CAD Model

You May Also Be Interested in

MACOM Technology Solutions
IC RF SWITCH SP4T 57GHZ 22QFN
Need more? Email Us
ECAD model for MASW-011154-TR0500
MACOM Technology Solutions
IC RF SWITCH SPDT 10.5GHZ DIE
Need more? Email Us
ECAD model for MASW-010647-13950G
MACOM Technology Solutions
IC RF SWITCH SP5T 26GHZ
Need more? Email Us
ECAD model for MASW-005100-11940W
M/A-Com Technology Solutions
SWITCH HIGH ISOLATION SP5T QFN
Need more? Email Us
ECAD model for MASW-010351-TR3000
Radiall USA, Inc.
IC RF SWITCH SPDT 18GHZ MODULE
Need more? Email Us
ECAD model for R570432000
Analog Devices Inc.
IC SWITCH SPDT REFL 3GHZ SOT-26 / RF Switch SPDT 0MHz to 3GHz 14dB 6-Pin SOT-26
Need more? Email Us
ECAD model for HMC197AE
MACOM Technology Solutions
IC RF SWITCH SP2T 22GHZ DIE
Need more? Email Us
ECAD model for MASW-011129-DIE
Skyworks Solutions Inc.
0.4 TO 3.8 GHZ SP16T MIPI ASM
Lowest to $1.7696
ECAD model for SKY13492-21
Skyworks Solutions Inc.
IC SWITCH SP6T
Lowest to $2.5770
ECAD model for SKY13526-485LF

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention