EN
  • EN
  • DE

TC7M2244FK

Part No TC7M2244FK
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 358321-TC7M2244FK
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7M2244FK CAD Model

Description

The TC7M2244FK is a high-speed, dual 2-input AND gate with a Schmitt-trigger input from Toshiba Semiconductor and Storage. This device is part of the TC7M series, designed for high-performance logic applications requiring fast switching speeds and noise immunity.

Applications:

  • High-speed logic circuits: Implementing AND logic functions in digital systems.
  • Data transmission circuits: Used in data buffering and signal conditioning.
  • Clock gating circuits: Enabling or disabling clock signals based on logic conditions.
  • Address decoding: Implementing address decoding logic in memory systems.
  • Control logic: Implementing control logic in embedded systems and digital circuits.

Features:

  • Dual 2-input AND gate: Contains two independent 2-input AND gates in a single package.
  • Schmitt-trigger input: Provides high noise immunity and clean switching.
  • High-speed operation: Offers fast propagation delays for high-frequency applications.
  • Wide operating voltage range: Operates from 2V to 5.5V.
  • Low power consumption: Minimizes power dissipation in battery-powered devices.
  • Small package: Available in a compact package for space-constrained applications.

Benefits:

  • High noise immunity: Ensures reliable operation in noisy environments.
  • Fast switching speeds: Enables high-performance logic functions.
  • Low power consumption: Extends battery life in portable devices.
  • Simplified design: Easy to integrate into various circuits.

Additional Details:

The TC7M2244FK’s Schmitt-trigger inputs provide hysteresis, which helps to prevent oscillations and false triggering due to noisy input signals. The device is designed for high-speed operation with typical propagation delays in the nanosecond range. The wide operating voltage range makes it compatible with various logic levels. The low power consumption ensures minimal drain on the power supply, especially in battery-operated systems. The compact package allows for dense circuit designs. The output drive capability is sufficient for driving multiple logic gates. This component is commonly used in digital circuits where both speed and noise immunity are critical requirements.

You May Also Be Interested in

Texas Instruments
Lowest to $5.6324
AVX Corporation
Need more? Email Us
IXYS
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess