EN
  • EN
  • DE

ZXMS6005DGTA

Part No ZXMS6005DGTA
Manufacturer Diodes Incorporated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description MOSFET N CH 60V 1.4A SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 60V (Max)
Supply Voltage - Operating 3.3 V to 5 V
Current - Output (Max) 2A
Rds On (Typ) 150 mOhm
Input Type Non-Inverting
Features Auto Restart
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package SOT-223
Win Source Part Number 037007-ZXMS6005DGTA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZXMS6005DGTA CAD Model

Description

Introducing the ZXMS6005DGTA - A Robust MOSFET from Diodes Incorporated

The ZXMS6005DGTA is a high-efficiency, N-channel enhancement mode MOSFET brought to you by Diodes Incorporated, a leading manufacturer in the semiconductor market. This power MOSFET is designed to deliver high performance for a wide range of applications, combining low on-resistance with a high threshold voltage to ensure minimal power loss and optimal reliability.

Key Features of the ZXMS6005DGTA

  • Low On-Resistance: With an extremely low on-resistance of just 70mΩ, this MOSFET ensures efficient power usage and minimizes losses during operation.
  • High Continuous Drain Current: It supports a high continuous drain current (Id) of up to 3.7A, making it suitable for handling significant power loads.
  • High Power Dissipation: The device is capable of a power dissipation of 1.4W, allowing it to manage higher amounts of power without overheating.
  • Self-Protected: The ZXMS6005DGTA comes with built-in self-protection features, including over-temperature and over-current protection, enhancing its durability and lifespan.
  • Logic Level Input: It can be driven by logic level voltages, making it compatible with microcontroller interfaces and simplifying circuit design.
  • Advanced Packaging: Housed in a compact SOT-223 package, the MOSFET is optimized for space-constrained applications while still offering excellent thermal performance.

Applications

The versatility of the ZXMS6005DGTA makes it an ideal choice for a variety of applications, including:

  • Power management circuits
  • DC/DC converters
  • Motor control systems
  • LED lighting drivers
  • Battery management systems
  • Load switches

Quality and Reliability

Diodes Incorporated ensures that the ZXMS6005DGTA meets the highest quality and reliability standards. Each device undergoes rigorous testing and quality control measures to guarantee performance in even the most demanding situations. With its robust design and Diodes Incorporated's commitment to excellence, the ZXMS6005DGTA stands out as a reliable choice for designers looking to optimize their power management solutions.

Whether you are developing a sophisticated industrial system or a compact consumer electronic device, the ZXMS6005DGTA MOSFET from Diodes Incorporated offers the efficiency, protection, and performance needed to create innovative and energy-efficient designs.

You May Also Be Interested in

Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9660 $53.1300
130+ $0.7926 $103.0380
200+ $0.7678 $153.5600
270+ $0.7431 $200.6370
350+ $0.7183 $251.4050
470+ $0.6440 $302.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,743 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess