EN
  • EN
  • DE

R570823000

Part No R570823000
Manufacturer Radiall USA, Inc.
Catalog RF Switches
Description IC RF SWITCH SPDT 40GHZ MODULE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RF Type General Purpose
Circuit SPDT
Frequency Range 0Hz ~ 40GHz
Isolation 50dB
Insertion Loss 0.8dB
Test Frequency 40GHz
Impedance 50Ohm
Voltage - Supply 24V ~ 30V
Temperature Range - Operating -40°C ~ 85°C
Case / Package Module, SMA Connectors
Supplier Device Package Module
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1552375-R570823000
Ultra Librarian 3D Model Ultra Librarian R570823000 CAD Model

Description

N

You May Also Be Interested in

MACOM Technology Solutions
IC RF SWITCH SP5T 26GHZ
Need more? Email Us
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
MACOM Technology Solutions
IC RF SWITCH SP3T 20GHZ
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH SP2T 55GHZ DIE
Need more? Email Us
Panasonic
IC RF SWITCH SPDT 18GHZ
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH SPDT 31GHZ 14QFN
Lowest to $75.3556
CEL
IC RF SWITCH SPDT 6GHZ 6TSON
Lowest to $2.1829
Nisshinbo Micro Devices Inc.
NJG1804K64 Nisshinbo RF Switch ICs SP3T GaAs MMIC 6GHz 1.9 to 5V 30dBm datasheet, inventory, & pricing.
Lowest to $0.5821
Honeywell
IC RF SWITCH SP4T 2.5GHZ 20VQFN
Lowest to $504.4777

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess