EN
  • EN
  • DE

ADG406BN

Part No ADG406BN
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 16X1 28DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Number of Circuits 1
Max On Resistance 80 Ohm
Channel-to-Channel Matching (ΔRon) 4 Ohm
Single Supply Voltage (V+) 12V
Dual Supply Voltage(V±) ±15V
Max Switch Time (Ton,Toff) 160ns, 150ns
Charge Injection 8pC
Channel Capacitance(CS off, CD off) 5pF, 50pF
Max Leakage Current (IS off) 500pA
Crosstalk -85dB @ 100kHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-PDIP
Win Source Part Number 077453-ADG406BN
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Medical, Sensing & Instrumentation, Communications & Networking, Test & Measurement
Ultra Librarian 3D Model Ultra Librarian ADG406BN CAD Model

Description

Product Overview: ADG406BN by Analog Devices Inc.

The ADG406BN is a high-performance, monolithic analog multiplexer from Analog Devices Inc., a renowned leader in the semiconductor industry. This precision device is designed to facilitate the routing of multiple signal inputs to a single output, making it an ideal choice for data acquisition systems, communication systems, and various test equipment applications.

Key Features

  • Multiple Channel Configurations: The ADG406BN offers 16 single-ended channels, providing a versatile range of signal routing options for complex circuit designs.
  • Low On Resistance: With its low on resistance (typically 44 ohms), the device ensures minimal signal attenuation, preserving the integrity of the transmitted signal.
  • Single or Dual Supply Operation: The multiplexer is designed to operate with a single 15 V supply or a dual ±15 V supply, offering flexibility in various supply environments.
  • Low Power Consumption: The ADG406BN is optimized for low power operation, which makes it suitable for battery-powered and portable applications.
  • Break-Before-Make Switching: This feature prevents momentary shorting of channels during switching, thus protecting sensitive circuit components.
  • Enhanced Durability: The device is built with high ESD (Electrostatic Discharge) protection, ensuring robust performance in harsh electrical environments.

Applications

The ADG406BN is designed for a wide array of applications, including:

  • Data Acquisition Systems
  • Audio and Video Switching
  • Communication Systems
  • Test Equipment and Instrumentation
  • Process Control Systems

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products, and the ADG406BN is no exception. It is manufactured using the company's advanced IC fabrication processes, which results in a product that meets stringent quality and reliability standards. The device is available in a standard DIP (Dual In-line Package), making it easy to integrate into a variety of circuit boards and systems.

Whether for professional or industrial applications, the ADG406BN from Analog Devices Inc. stands out as a reliable and efficient solution for your analog multiplexing needs, delivering performance and quality that engineers and designers can trust.

You May Also Be Interested in

Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.7065 $59.4130
5+ $24.3746 $121.8730
7+ $23.6129 $165.2903
9+ $22.8512 $205.6608
12+ $22.0895 $265.0740
16+ $19.8044 $316.8704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 578 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess