EN
  • EN
  • DE

ADR4520ARZ-R7

Part No ADR4520ARZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.04% 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Series Voltage Reference IC Fixed 2.048V V ±0.04% 8-SOIC
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name ADR4520
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number , 505-ADR4520ARZ-R7TR, -2735-ADR4520ARZ-R7CT, ADR4520ARZ-R7-ND, ADR4520ARZ-R7TR, 505-ADR4520ARZ-R7DKR, ADR4520ARZ-R7CT-ND, ADR4520ARZ-R7TR-ND, ADR4520ARZ-R7DKR-ND, 505-ADR4520ARZ-R7CT, -2735-ADR4520ARZ-R7TR, -2735-ADR4520ARZ-R7TR-ND, ADR4520ARZ-R7CT, -2735-ADR4520ARZ-R7DKR, ADR4520ARZ-R7DKR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910774-ADR4520ARZ-R7
Ultra Librarian 3D Model Ultra Librarian ADR4520ARZ-R7 CAD Model

Description

Product Overview: ADR4520ARZ-R7

The ADR4520ARZ-R7 is a high precision, low noise voltage reference from Analog Devices Inc. This component is part of the ADR45xx series, which are known for their exceptional stability and accuracy, making them ideal for high-end applications that require a stable voltage reference.

Key Features

  • Output Voltage: The ADR4520ARZ-R7 provides a fixed output voltage of 2.048V, which is a common reference voltage for many analog-to-digital converters (ADCs) and digital-to-analog converters (DACs).
  • High Accuracy: This device offers an initial accuracy of ±0.02% (max), ensuring precise voltage reference for critical applications.
  • Low Temperature Coefficient: It has a low temperature coefficient of 2 ppm/°C (max) over the full temperature range, guaranteeing stable performance across varying temperatures.
  • Low Noise: With a low noise specification of 1.2 µV p-p/V (0.1 Hz to 10 Hz), the ADR4520ARZ-R7 is suitable for sensitive applications such as precision measurement equipment.
  • Long-Term Stability: It exhibits excellent long-term stability, minimizing drift over time.
  • Wide Operating Range: The device operates over a wide supply range from 4.5 V to 18 V, providing flexibility in different system designs.
  • Package: The ADR4520ARZ-R7 is available in a compact SOIC-8 package, making it easy to integrate into space-constrained applications.

Applications

The ADR4520ARZ-R7 is designed for high-performance applications where a stable and accurate reference voltage is critical. It is widely used in:

  • Precision data acquisition systems
  • High-resolution ADCs and DACs
  • Industrial instrumentation
  • Medical devices
  • Automotive battery monitoring
  • Portable and battery-powered equipment

Conclusion

The ADR4520ARZ-R7 from Analog Devices Inc. is a testament to the company's commitment to providing high-quality, reliable components for sophisticated electronic systems. Its combination of high precision, low noise, and stability makes it an excellent choice for engineers looking to enhance the performance of their designs.

You May Also Be Interested in

National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9903 $53.9418
14+ $7.3767 $103.2738
21+ $7.1461 $150.0681
29+ $6.9156 $200.5524
38+ $6.6851 $254.0338
51+ $5.9935 $305.6685
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess