EN
  • EN
  • DE

ADR1581ARTZ-REEL7

Part No ADR1581ARTZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 1.25V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.25V
Output Current 10mA
Tolerance ±0.12%
Temperature Coefficient 100ppm/°C
Noise - 0.1Hz to 10Hz 4.5μVp-p
Noise - 10Hz to 10kHz 20μVrms
Current - Cathode 60μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 077721-ADR1581ARTZ-REEL7
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Test & Measurement, Signal Processing, Automation & Process Control, Sensing & Instrumentation, Automotive, Computers & Computer Peripherals, Power Management
Ultra Librarian 3D Model Ultra Librarian ADR1581ARTZ-REEL7 CAD Model

Description

Analog Devices ADR1581ARTZ-REEL7 Precision Series Voltage Reference

The ADR1581ARTZ-REEL7 is a high-performance voltage reference component manufactured by Analog Devices Inc., designed to offer a precise, stable reference voltage for various applications. This product is part of the ADR15xx series, known for its high accuracy and low temperature drift, making it an ideal choice for precision data converters, portable instrumentation, and battery-powered devices.

Key Features:

  • Precision Voltage: The ADR1581ARTZ-REEL7 provides a fixed output voltage of 2.048V, which is a common reference voltage for many analog-to-digital and digital-to-analog converters.
  • Low Temperature Coefficient: With a low typical temperature coefficient of 3 ppm/°C, this device ensures minimal voltage variation over a wide temperature range, enhancing system accuracy in varying environmental conditions.
  • High Output Current: It can source up to 10mA and sink up to -5mA, offering flexibility in a broad range of applications.
  • Low Dropout Voltage: The ADR1581 operates with a low dropout voltage, making it suitable for battery-operated equipment where power efficiency is crucial.
  • Long-Term Stability: It exhibits excellent long-term stability, ensuring consistent performance over the lifespan of the product.
  • Wide Operating Temperature Range: This device can operate over the industrial temperature range of -40°C to +125°C, assuring reliable operation under harsh conditions.

Applications:

The ADR1581ARTZ-REEL7 is versatile and can be used in a variety of applications, including:

  • Precision data acquisition systems
  • Battery-powered and portable devices
  • Industrial control systems
  • Medical and healthcare equipment
  • Automotive electronics

Offered in a small SOT-23 package, the ADR1581ARTZ-REEL7 is provided in tape and reel form, which facilitates efficient handling and placement during the manufacturing process. Analog Devices Inc. ensures that this product meets the highest quality and performance standards, making it a reliable choice for precision voltage reference needs.

For detailed specifications and application guidance, designers are encouraged to consult the ADR1581ARTZ-REEL7 datasheet available on the Analog Devices Inc. website.

You May Also Be Interested in

National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8520 $50.0760
32+ $3.1607 $101.1424
49+ $3.0619 $150.0331
68+ $2.9631 $201.4908
88+ $2.8644 $252.0672
117+ $2.5680 $300.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,170 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess