EN
  • EN
  • DE

TC4069UBFT

Part No TC4069UBFT
Manufacturer Toshiba Semiconductor and Storage
Catalog Logic - Gates and Inverters
Description HEX INVERTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1264535-TC4069UBFT
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TC4069UBFT CAD Model

Description

The TC4069UBFT is a hex inverter integrated circuit manufactured by Toshiba Semiconductor and Storage. It belongs to the 4000 series of CMOS logic gates, known for their low power consumption and wide operating voltage range. The TC4069UBFT consists of six independent inverters in a single package, each performing the logical inversion of its input signal.

Applications:

  • Basic logic circuits: Used for implementing simple logic functions such as NOT gates, buffers (by cascading two inverters), and oscillators.
  • Digital signal inversion: Inverts digital signals in various electronic circuits.
  • Oscillator circuits: Can be configured as an oscillator for generating clock signals.
  • Interface circuits: Used for level shifting and signal conditioning in interface circuits.
  • Educational projects: Commonly used in educational projects and prototyping due to its simplicity and versatility.

Features:

  • Hex inverter: Contains six independent inverters in a single package.
  • CMOS technology: Offers low power consumption and high noise immunity.
  • Wide operating voltage range: Operates from 3V to 18V.
  • High input impedance: Reduces loading on the driving circuit.
  • Low output impedance: Provides good driving capability for subsequent circuits.
  • Standard pinout: Compatible with other 4000 series logic gates.

Benefits:

  • Reduced power consumption: CMOS technology minimizes power dissipation, extending battery life in portable devices.
  • Simplified circuit design: Hex inverter configuration allows for easy implementation of various logic functions.
  • Increased noise immunity: CMOS logic provides high noise immunity, ensuring reliable operation in noisy environments.
  • Flexible operating voltage: Wide operating voltage range allows for use in a variety of applications.
  • Cost-effective solution: Readily available and affordable for various projects and applications.

Additional Details:

The TC4069UBFT is typically available in a small outline integrated circuit (SOIC) package. Key technical specifications include a typical propagation delay of tens of nanoseconds (depending on the supply voltage), a high input impedance in the megaohm range, and a low output impedance of a few hundred ohms. The device is designed for general-purpose logic applications and is widely used in both hobbyist and professional electronic projects.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC GATE OR 1CH 2-INP 5SSOP
Lowest to $0.1044
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Nexperia USA Inc.
IC GATE NAND 4CH 2-INP 14DHVQFN
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Nexperia USA Inc.
IC GATE NAND 2CH 2-INP 8XQFN
Need more? Email Us
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3708 $59.3280
385+ $0.3038 $116.9630
590+ $0.2945 $173.7550
810+ $0.2853 $231.0930
1,050+ $0.2760 $289.8000
1,405+ $0.2472 $347.3160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,200 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess