EN
  • EN
  • DE

ADR421ARMZ

Part No ADR421ARMZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description Ultraprecision, Low Noise, 2.048 V/2.500 V/ 3.00 V/5.00 V XFET® Voltage References | IC VREF SERIES 2.5V 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Reference Type Series
Output Type Fixed
Min/Fixed Output Voltage 2.5V
Output Current 10mA
Tolerance ±0.12%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 1.75μVp-p
Parts Input Voltage (V) 4.5V ~ 18V
Supply Current 600μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number ADR421
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1141482-ADR421ARMZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADR421ARMZ CAD Model

Description

Product Overview: ADR421ARMZ Voltage Reference from Analog Devices Inc.

The ADR421ARMZ is a high-precision voltage reference component manufactured by Analog Devices Inc., an industry leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This device is part of the ADR42x series, which is renowned for its high accuracy, low noise, and long-term stability. The ADR421ARMZ is specifically designed to cater to the demanding requirements of high-end applications such as medical equipment, precision data acquisition systems, and industrial instrumentation.

Key Features

  • Precision Voltage: The ADR421ARMZ offers a precise 2.048 V output, which is ideal for applications requiring a stable reference voltage.
  • Low Temperature Coefficient: With a temperature coefficient of 3 ppm/°C (typ), the device ensures minimal deviation in output voltage across a wide temperature range, enhancing performance consistency.
  • Low Noise: It features low noise of 1.0 µV p-p/V, which is critical for applications where signal integrity is paramount.
  • High Output Current: The ADR421ARMZ can source up to 10 mA and sink up to -5 mA of output current, making it highly versatile for various load conditions.
  • Wide Supply Range: The device operates with a supply voltage range from 4.5 V to 18 V, providing flexibility in system design.
  • Long-Term Stability: Demonstrating excellent long-term stability of 50 ppm/1000 hours (typ) at 25°C, the ADR421ARMZ is reliable for applications that require consistent performance over time.

Package and Quality

The ADR421ARMZ is available in an 8-lead MSOP (Mini Small Outline Package), which is compact and suitable for space-constrained applications. The device also features a wide operating temperature range from -40°C to +125°C, ensuring operation in diverse environmental conditions.

Analog Devices Inc. is committed to high-quality standards, and the ADR421ARMZ is no exception. It is designed to meet stringent requirements, ensuring that it can be integrated into critical systems with confidence. Whether for precision measurement, data conversion, or any other application where a stable voltage reference is crucial, the ADR421ARMZ stands out as a robust and reliable choice.

For detailed specifications, application notes, and further information, designers and engineers are encouraged to consult the datasheet and support documentation available from Analog Devices Inc.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Nisshinbo Micro Devices Inc.
IC VREF SHUNT ADJ 1% SOT89-3 / Shunt Voltage Reference IC Adjustable 1.25V 13 VV ±1% 30 mA SOT-89-3
Lowest to $20.3732
NXP / Nexperia
IC VREF SHUNT ADJ 1.5% TO236AB / Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1.5% 70 mA SOT-23 (TO-236AB)
Lowest to $0.4897
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% 8UMAX / Series Voltage Reference IC Fixed 5V V ±0.1% 10 mA 8-uMAX/uSOP
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $1.9441
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% / Shunt Voltage Reference IC Fixed 5V V ±2% 10 mA
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0092 $56.0736
18+ $5.7511 $103.5198
27+ $5.5714 $150.4278
38+ $5.3917 $204.8846
48+ $5.2120 $250.1760
65+ $4.6728 $303.7320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess