EN
  • EN
  • DE

ADR293FRZ

Part No ADR293FRZ
Manufacturer Analog Devices Inc.
Catalog Unclassified
Description IC VREF PREC 5MA 5V OUT 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Standard Package 98 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 860369-ADR293FRZ
Ultra Librarian 3D Model Ultra Librarian ADR293FRZ CAD Model

Description

The ADR293FRZ is a high-precision voltage reference component manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is part of Analog Devices' ADR29x series of low noise, micropower, high precision voltage references.

Key Features

  • Output Voltage: The ADR293FRZ provides a precise 2.5V output voltage, which is essential for various analog and digital circuit applications.
  • Low Noise: It boasts an exceptionally low noise performance, making it suitable for sensitive applications such as medical equipment and precision measurement instruments.
  • High Accuracy: The voltage reference offers high accuracy with minimal deviation, ensuring reliable and consistent performance across different operating conditions.
  • Temperature Stability: Its excellent temperature stability guarantees that the output voltage remains consistent despite changes in the ambient temperature.
  • Low Power Consumption: Designed for power-sensitive applications, the ADR293FRZ operates with micropower consumption, thereby extending battery life in portable devices.
  • Package Type: The device comes in a compact R-6 (SOT-23-6) package, which is ideal for space-constrained applications.

Applications

The ADR293FRZ is versatile and can be used in a wide range of applications, including but not limited to:

  • Precision data acquisition systems
  • Battery-powered equipment
  • Industrial process control systems
  • Automotive electronics
  • Portable instrumentation

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products. The ADR293FRZ voltage reference is built with the highest standards of quality and reliability, ensuring that it meets the rigorous demands of industrial and commercial applications. Customers can expect consistent performance and durability from this product.

You May Also Be Interested in

83
3M
SCOTCH-BRITE STAINLESS STEEL SCR
Need more? Email Us
Nuvoton Technology Corporation of America
PWM CONTROLLER
Lowest to $7.2762
TE Connectivity
060 REC(S) CONT
Lowest to $0.0553
Airborn Inc
MOTORS & SOLENOIDS
Need more? Email Us
Amphenol Commercial Products
HSC SERIES / PCB SIDE HEADER / A
Lowest to $1.7463
Tripp Lite
SHORT-BODY RACKMOUNT CONSOLE
Need more? Email Us
Amphenol Commercial Products
HSD-NERP-PCB-7A-HSD+2LF E CODE R
Lowest to $5.8209
Panduit Corp
KIT HEAT SHRINK ADH 3/16-1\
Need more? Email Us
Panduit Corp
BOX CABLE TIE PLASTIC BLK
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess