EN
  • EN
  • DE

ADR291GR-REEL7

Part No ADR291GR-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF PREC 2.5V 5MA OUT 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Analog Devices Inc.
Series XFET®
Package Bulk
Product Status Obsolete
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 2.5V
Current - Output 5 mA
Tolerance ±0.24%
Temperature Coefficient 25ppm/°C
Noise - 0.1Hz to 10Hz 8µVp-p
Voltage - Input 3V ~ 15V
Current - Supply 15µA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ADR291
Standard Package 1,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 558743-ADR291GR-REEL7
Ultra Librarian 3D Model Ultra Librarian ADR291GR-REEL7 CAD Model

Description

Product Overview: ADR291GR-REEL7 by Analog Devices Inc.

The ADR291GR-REEL7 is a high-precision voltage reference component manufactured by Analog Devices Inc., a renowned leader in the semiconductor industry. This product is designed to offer a stable and accurate reference voltage for various applications in the field of analog-to-digital conversion, power supply monitoring, and precision instrumentation.

Key Features

  • Output Voltage: The ADR291GR-REEL7 provides a precise 2.5V output voltage, which is ideal for many circuits that require a stable reference voltage.
  • High Accuracy: With an initial accuracy of ±0.15%, this voltage reference ensures high precision for demanding applications.
  • Low Temperature Coefficient: It boasts an excellent temperature coefficient, typically 8ppm/°C, which guarantees stable performance over a wide temperature range.
  • Low Noise: The ADR291 features an exceptionally low noise output, making it suitable for noise-sensitive applications.
  • Long-Term Stability: Designed for reliability, it exhibits superior long-term stability, ensuring consistent performance over time.
  • Package Type: This product is available in a convenient 8-lead SOIC (Small Outline Integrated Circuit) package, making it easy to integrate into various circuit designs.
  • Supply Voltage Range: The ADR291GR-REEL7 operates efficiently with a supply voltage range from 4V to 12V.
  • Low Quiescent Current: It has a low quiescent current draw, which is beneficial for power-sensitive applications.

Applications

The ADR291GR-REEL7 is versatile and can be used in a multitude of applications, including:

  • Data Acquisition Systems
  • Portable Battery-Powered Equipment
  • Industrial Process Control Systems
  • Precision Instrumentation
  • Analog-to-Digital Converters
  • Automotive Electronics

Quality and Reliability

Analog Devices Inc. is committed to delivering high-quality products, and the ADR291GR-REEL7 is no exception. It comes with the assurance of rigorous testing and adherence to stringent industry standards, ensuring reliable performance in even the most challenging conditions.

For designers and engineers looking for a dependable voltage reference solution, the ADR291GR-REEL7 from Analog Devices Inc. offers the perfect blend of accuracy, stability, and versatility.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5833 $53.0831
17+ $6.2223 $105.7791
25+ $6.0278 $150.6950
35+ $5.8333 $204.1655
45+ $5.6389 $253.7505
60+ $5.0556 $303.3360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,120 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess