EN
  • EN
  • DE

LT1019ACN8-4.5#PBF

Part No LT1019ACN8-4.5#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.05% 8DIP / Series, Shunt Voltage Reference IC Fixed 4.5V V ±0.05% 10 mA 8-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Reference
Manufacturer Analog Devices Inc.
Packaging Tube
Reference Type Series, Shunt
Output Type Fixed
Voltage - Output (Min/Fixed) 4.5V
Current - Output 10 mA
Tolerance ±0.05%
Temperature Coefficient 5ppm/°C
Noise - 0.1Hz to 10Hz 2.5ppmp-p
Noise - 10Hz to 10kHz 2.5ppmrms
Voltage - Input 6V ~ 40V
Current - Supply 1.3mA
Current - Cathode 800 µA
Temperature Range - Operating 0°C ~ 70°C
Mounting Through Hole
Case / Package 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number LT1019
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LT1019ACN845PBF,-2735-LT1019ACN8-4.5#PBF
Standard Package 50
Win Source Part Number 1320449-LT1019ACN8-4.5#PBF
Ultra Librarian 3D Model Ultra Librarian LT1019ACN8-4.5#PBF CAD Model

Description

LT1019ACN8-4.5#PBF - Precision Reference from Analog Devices Inc.

The LT1019ACN8-4.5#PBF is a precision voltage reference component designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This particular model is part of the LT1019 series, known for its stability, accuracy, and low noise performance, making it ideal for high-end applications that require a reliable reference voltage.

The LT1019ACN8-4.5#PBF offers a fixed output voltage of 4.5V with an impressive initial accuracy of ±0.05%. It features excellent temperature stability, typically around 20ppm/°C, ensuring that the output voltage remains consistent across a wide temperature range. This stability is critical for applications that operate under varying environmental conditions.

One of the key advantages of this voltage reference is its low output noise, which is crucial for sensitive electronic applications such as precision data converters, portable instrumentation, and medical devices. With a low dropout voltage, the LT1019ACN8-4.5#PBF can maintain its output voltage with minimal input-to-output differential, making it efficient in systems with a limited power budget.

The device is packaged in an 8-lead PDIP (Plastic Dual In-line Package), which is a common package type for through-hole mounting, providing ease of integration into a wide range of electronic circuits. The "#PBF" suffix indicates that this component is lead-free and RoHS compliant, adhering to environmental regulations and making it suitable for use in various global markets.

In summary, the LT1019ACN8-4.5#PBF is a high-quality, precision voltage reference that offers a combination of accuracy, temperature stability, and low noise. Its robust design and packaging make it a reliable choice for mission-critical applications in industrial, medical, and high-end consumer electronics where a stable reference voltage is paramount.

You May Also Be Interested in

STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess