EN
  • EN
  • DE

LM285BYZ-2.5/NOPB

Part No LM285BYZ-2.5/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 2.5V TO92-3 / V-Ref Precision 2.5V 20mA 3-Pin TO-92 Bulk
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Reference Type Shunt
Output Type Fixed
Output Voltage 2.5V
Output Current 20mA
Tolerance ±1.5%
Temperature Coefficient 50ppm/°C
Noise - 10Hz to 10kHz 120μVrms
Current - Cathode 20μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package TO-226-3, TO-92-3 (TO-226AA)
Manufacturer Package TO-92-3
Win Source Part Number 778878-LM285BYZ-2.5/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM285
Introduction Date March 01, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM285BYZ-2.5/NOPB CAD Model

Description

Product Overview: LM285BYZ-2.5/NOPB

The LM285BYZ-2.5/NOPB is a precision micro-power shunt voltage reference from Texas Instruments, designed to maintain high stability and accuracy over a wide range of operating conditions. This component is an essential building block in many electronic systems, providing a stable reference voltage of 2.5V, crucial for analog-to-digital conversions, battery-operated devices, and power supply circuits.

Key Features

  • Reference Voltage: Provides a precise 2.5V output, which is essential for accurate system performance.
  • Temperature Coefficient: Features a low temperature coefficient, ensuring minimal deviation in output voltage with temperature changes, which is critical for reliable operation in varying environments.
  • Stability: Offers excellent stability over time, making it a dependable choice for long-term applications.
  • Power Consumption: The device is optimized for low power consumption, making it ideal for portable and battery-powered applications.
  • Package: Comes in a TO-92 package, which is widely used and easy to integrate into a variety of circuit designs.
  • Lead-Free and RoHS Compliant: The LM285BYZ-2.5/NOPB adheres to environmental standards, being lead-free (NOPB - No Pb) and compliant with the Restriction of Hazardous Substances (RoHS) directive.

Applications

  • Power Supplies: Acts as a reference in power supply circuits to control output voltages.
  • Data Acquisition Systems: Serves as a reference voltage for analog-to-digital converters, ensuring accurate measurements.
  • Portable Electronics: Ideal for use in battery-operated devices due to its low power consumption.
  • Industrial Controls: Provides a stable voltage reference in industrial control systems, which often operate in harsh conditions.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM285BYZ-2.5/NOPB is no exception. It is manufactured to the highest standards to ensure that it meets the rigorous demands of industrial, commercial, and consumer applications. With its robust design and proven performance, the LM285BYZ-2.5/NOPB from Texas Instruments is a reliable choice for designers seeking a high-quality voltage reference solution.

You May Also Be Interested in

Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess