EN
  • EN
  • DE

ADP8140ACPZ-1-R7

Part No ADP8140ACPZ-1-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - LED Drivers
Description IC LED DRV LIN PWM 500MA 16LFCSP  /  LED Driver IC 4 Output Linear Analog, PWM Dimming 500mA 16-LFCSP-WD (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr Analog Devices Inc.
Package Tape & Reel
Type Linear
Internal Switch(s) Yes
Number of Outputs 4
Voltage - Supply (Min) 3V
Voltage - Supply (Max) 30V
Current - Output / Channel 500mA
Dimming Analog, PWM
Applications Backlight, Lighting
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 16-WFDFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP-WD (4x4)
Base Product Number ADP8140
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ADP8140ACPZ-1-R7-ND,2156-ADP8140ACPZ-1-R7,505-ADP8140ACPZ-1-R7DKR,ADP8140ACPZ-1-R7CT-ND,-2735-ADP8140ACPZ-1-R7CT,ANAANAADP8140ACPZ-1-R7,-2735-ADP8140ACPZ-1-R7DKR,505-ADP8140ACPZ-1-R7TR,ADP8140ACPZ-1-R7DKR,ADP8140ACPZ-1-R7TR,ADP8140ACPZ-1-R7DKR-ND,505-ADP8140ACPZ-1-R7CT,ADP8140ACPZ-1-R7TR-ND,ADP8140ACPZ-1-R7CT
Standard Package 1,500
Win Source Part Number 1001561-ADP8140ACPZ-1-R7
Ultra Librarian 3D Model Ultra Librarian ADP8140ACPZ-1-R7 CAD Model

Description

Analog Devices Inc. ADP8140ACPZ-1-R7 Product Overview

The ADP8140ACPZ-1-R7 is a high-performance, integrated LED driver circuit designed and manufactured by Analog Devices Inc., a renowned leader in the semiconductor industry. This compact, power-efficient component is engineered to provide a reliable solution for driving high-brightness LEDs in various applications, including automotive lighting, general illumination, and industrial displays.

Key Features

  • Versatile Power Input: The ADP8140ACPZ-1-R7 is capable of operating from a wide input voltage range, making it suitable for a variety of power supply configurations.
  • Integrated PWM Dimming: It supports pulse-width modulation (PWM) dimming control, which allows for precise adjustment of LED brightness levels, enhancing the user experience and conserving energy.
  • Thermal Protection: The device includes thermal shutdown protection, ensuring that the LEDs and the driver itself are safeguarded from potential overheating issues.
  • High Efficiency: With its high-efficiency design, the ADP8140ACPZ-1-R7 maximizes the luminous output of LEDs while minimizing energy consumption, thereby reducing the overall environmental footprint.
  • Compact Packaging: The LED driver is housed in a compact LFCSP (Lead Frame Chip Scale Package), which is ideal for space-constrained applications.

Applications

  • Automotive Interior and Exterior Lighting
  • Backlighting for LCD Displays
  • General Purpose LED Illumination
  • Industrial and Architectural Lighting
  • Portable and Battery-powered Devices

Product Reliability and Support

Analog Devices Inc. is committed to delivering high-quality products. The ADP8140ACPZ-1-R7 is built with the company's rigorous standards for reliability and performance, ensuring that it meets the needs of the most demanding applications. Furthermore, Analog Devices provides extensive technical support and documentation, making integration and deployment of this LED driver straightforward for designers and engineers.

Conclusion

The ADP8140ACPZ-1-R7 from Analog Devices Inc. represents a sophisticated solution for driving LEDs with precision and efficiency. Its robust feature set, combined with the company's reputation for quality and support, makes it an excellent choice for developers looking to create advanced lighting solutions across various industries.

You May Also Be Interested in

Power Integrations
IC LED DRIVER OFFL DIM ESIP-7C
Lowest to $3.6602
Texas Instruments
8-BIT CONSTANT-CURRENT LED SINK DRIVERS
Lowest to $1.4164
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Lowest to $3.9307
Texas Instruments
IC LED DRIVER RGLTR DIM 9DSBGA
Lowest to $0.5012
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | QUAD STRING BOOST LED DRIVER FOR
Lowest to $1.9500
ON Semiconductor
IC LED DRVR RGLTR DIM 1.5A 8DFN
Lowest to $1.1220
Monolithic Power Systems Inc.
IC LED DRIVER RGLTR 500MA QFN16
Lowest to $1.6022
Infineon Technologies
IC LED DRVR DCDC CONTROLLER 8DSO
Lowest to $0.9612
IXYS
IC LED DRIVER OFFLINE DIM 8SOIC
Lowest to $4.6566

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.3180 $57.2720
9+ $11.7481 $105.7329
14+ $11.3810 $159.3340
19+ $11.0139 $209.2641
24+ $10.6467 $255.5208
32+ $9.5454 $305.4528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,950 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess