EN
  • EN
  • DE

ADP5090-1-EVALZ

Part No ADP5090-1-EVALZ
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description EVAL BOARD SYNC BOOST DC REG  /  ADP5090 series DC/DC, Step Up 1, Non-Isolated Outputs Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr Analog Devices Inc.
Package Box
Main Purpose DC/DC, Step Up
Outputs and Type 1, Non-Isolated
Voltage - Output 3.5V
Voltage - Input 0.38V ~ 3.3V
Regulator Topology Boost
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part ADP5090
Base Product Number ADP5090
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Names -2735-ADP5090-1-EVALZ
Standard Package 1
Win Source Part Number 1027793-ADP5090-1-EVALZ
Ultra Librarian 3D Model Ultra Librarian ADP5090-1-EVALZ CAD Model

Description

The ADP5090-1-EVALZ from Analog Devices Inc. is a cutting-edge evaluation board designed to help engineers and designers effectively test and implement energy harvesting solutions. This board is specifically designed for the ADP5090, an ultra-low power, integrated boost regulator that converts dc power from PV cells or TEGs (Thermoelectric Generators) into a regulated voltage output.

Key Features:

  • Energy Harvesting: Optimized for converting micro-power to milliwatts sourced from environmental sources.
  • Efficiency: High conversion efficiency at low voltage levels, suitable for a variety of energy harvesting applications.
  • Versatility: Supports a wide range of energy sources, including solar panels and thermoelectric generators.
  • MPPT (Maximum Power Point Tracking): Configurable settings to maximize the energy extraction from different types of harvesters.
  • Energy Storage Management: Onboard charging and power management for rechargeable batteries or supercapacitors.
  • Flexible Output Configurations: Configurable regulated output voltages to power up microcontrollers, sensors, and RF transceivers.

The ADP5090-1-EVALZ is a versatile platform that simplifies the process of evaluating the ADP5090 IC's performance across different conditions and configurations. It is equipped with various test points and jumpers, allowing for easy measurement of the IC's performance parameters and adjustment of settings to match specific application requirements.

Applications:

  • Wireless Sensor Networks (WSNs)
  • Wearable Devices
  • Energy Harvesting for IoT Devices
  • Remote Monitoring Systems

By leveraging the ADP5090-1-EVALZ evaluation board, developers can significantly reduce development time and accelerate the deployment of energy-efficient, battery-free electronic products. The board serves as an excellent tool for understanding and exploring the capabilities of the ADP5090 energy harvesting power management solution.

Whether you're developing a new energy harvesting application or looking to improve the efficiency of an existing design, the ADP5090-1-EVALZ evaluation board is an indispensable asset that will help you achieve your design objectives with ease and precision.

You May Also Be Interested in

Linear Technology
BOARD EVAL FOR LTC3737EUF / LTC3737EUF DC to DC Controller 1.8VDC/2.5VDC Output Evaluation Kit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3561AEDD / DC1072B DEMONSTRATION CIRCUIT
Need more? Email Us
ON Semiconductor
BOARD EVALUATION MC34063
Lowest to $9.3786
Linear Technology
BOARD EVAL FOR LTC3776EUF / LTC3776EUF DC to DC Controller 1.219VDC to 1.281VDC/2.438VDC to 2.563VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3416EFE / Evaluation Kit For Ltc3416Efe
Need more? Email Us
Linear Technology
LTM8032 DC to DC Converter and Switching Regulator Chip 3.3VDC Output Demonstration Circuit / BOARD DEMO LTM8032
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3808EDE / LTC3808EDE DC to DC Controller 1.755VDC to 1.845VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3602EUF / LTC3602EUF DC to DC Converter and Switching Regulator Chip Demonstration circuit
Need more? Email Us
Microsemi Corporation
KIT EVAL FOR SWITCHING REGULATOR
Lowest to $4.6119

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess