EN
  • EN
  • DE

ADP3820ARTZ-4.2

Part No ADP3820ARTZ-4.2
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Chargers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Supply and Demand Status Balance
Popularity Low
Win Source Part Number 722106-ADP3820ARTZ-4.2
Manufacturer Homepage www.analog.com
Manufacturer Analog Devices Inc.
Reference case SOT23-6
Reference Date Code 12+
Ultra Librarian 3D Model Ultra Librarian ADP3820ARTZ-4.2 CAD Model

Description

Introducing the ADP3820ARTZ-4.2 Voltage Regulator by Analog Devices Inc.

The ADP3820ARTZ-4.2 is a state-of-the-art voltage regulator component manufactured by Analog Devices Inc., a leader in the field of high-performance analog, mixed-signal, and digital signal processing integrated circuits. This component is specifically engineered to meet the demanding requirements of modern electronic devices that require stable and efficient power management solutions.

Key Features:

  • Output Voltage: The ADP3820ARTZ-4.2 is designed to deliver a fixed output voltage of 4.2V, making it ideal for applications that require a precise voltage level for optimal performance.
  • High Efficiency: With its advanced design, this voltage regulator operates with high efficiency, minimizing power loss and heat generation, which is crucial for maintaining the reliability and longevity of electronic systems.
  • Compact SOT-23 Package: The device comes in a compact SOT-23 package, which is well-suited for space-constrained applications. Its small footprint allows for integration into a wide range of electronic products without significantly impacting the overall design.
  • Low Dropout Operation: The ADP3820ARTZ-4.2 features low dropout performance, ensuring stable output even when the input voltage is close to the output voltage, thus enhancing the efficiency of the system under various operating conditions.
  • Thermal Protection: It includes built-in thermal protection mechanisms that safeguard the device and the system it powers from damage due to excessive temperatures.
  • Current Limiting: The regulator also incorporates current limiting features to protect against overcurrent conditions, further enhancing the safety and durability of the application it is used in.

Applications:

The ADP3820ARTZ-4.2 is versatile and can be utilized in a multitude of applications, including:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Microprocessor and microcontroller power supplies
  • Personal digital assistants (PDAs) and smartphones
  • GPS devices
  • Other electronic equipment requiring a stable 4.2V power supply

Analog Devices Inc.'s commitment to quality and innovation ensures that the ADP3820ARTZ-4.2 voltage regulator is a reliable and efficient choice for designers looking to enhance the performance of their power management systems. With its precision output voltage, high efficiency, and robust protection features, this component sets the standard for next-generation voltage regulation solutions.

You May Also Be Interested in

Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6363 $53.1815
12+ $8.7273 $104.7276
18+ $8.4545 $152.1810
25+ $8.1818 $204.5450
32+ $7.9091 $253.0912
43+ $7.0909 $304.9087
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess