EN
  • EN
  • DE

ADP3820ART-4.2

Part No ADP3820ART-4.2
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Chargers
Description Battery Charger Controller Li-Ion 1mA 4.2V 6-Pin SOT-23
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Battery Chargers
Manufacturer Analog Devices Inc.
Win Source Part Number 173338-ADP3820ART-4.2
Popularity Low
Supply and Demand Status Limited
Family Name ADP3820
Introduction Date September 10, 1999
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADP3820ART-4.2 CAD Model

Description

Product Overview: ADP3820ART-4.2 by Analog Devices Inc.

The ADP3820ART-4.2 is a high-performance, precision integrated circuit from Analog Devices Inc., a leader in the field of high-technology signal processing. This particular product is designed to cater to a wide array of applications requiring reliable voltage regulation and power management. The ADP3820ART-4.2 is part of the ADP3820 series, which is known for its efficiency and dependability in various electronic applications.

Key Features:

  • Fixed Output Voltage: The device provides a fixed output voltage of 4.2V, making it suitable for applications that require a consistent and precise voltage supply.
  • High Accuracy: With its precision design, the ADP3820ART-4.2 offers high accuracy in voltage regulation, ensuring the stability and performance of the end application.
  • Low Dropout Voltage: The low dropout (LDO) feature of this voltage regulator allows it to maintain output voltage regulation even when the supply voltage is very close to the output voltage, enhancing its efficiency in battery-operated devices.
  • Thermal Overload Protection: The device includes built-in thermal overload protection, which safeguards the circuit from damage due to excessive heat, enhancing the product's reliability and lifespan.
  • Current Limiting: An integrated current-limiting feature prevents overcurrent conditions, protecting both the voltage regulator and the attached components from potential harm.

Applications:

The ADP3820ART-4.2 is versatile and can be used in a variety of applications, including but not limited to:

  • Portable and battery-powered devices
  • Microprocessor/microcontroller or FPGA power supplies
  • Consumer electronics such as digital cameras and personal media players
  • Wireless and telecommunications equipment

With its compact SOT-23 package, the ADP3820ART-4.2 is ideal for space-constrained applications where a small footprint is essential. Analog Devices Inc. has ensured that this product meets the highest quality and performance standards, making it a reliable choice for designers and engineers looking for a voltage regulator that can deliver consistent performance over a wide range of operating conditions.

You May Also Be Interested in

Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess