The ADP3413J is a versatile dual MOSFET driver designed by Analog Devices Inc., tailored to drive two N-channel MOSFETs in a synchronous buck power converter configuration. This high-performance driver is suitable for a variety of applications, including desktop and notebook computers, datacom and telecom systems, and DC-to-DC power conversion.
Key Features
- Bootstrapped High-Side Drive: The ADP3413J is equipped with a high-side driver that is bootstrapped, allowing for efficient driving of the high-side MOSFET, which is essential for high-frequency switching applications.
- 12 V Supply Voltage: Operating from a supply voltage of up to 12 V, this driver ensures compatibility with a wide range of power systems and simplifies the integration into existing designs.
- Output Disable Function: It features an output disable function that provides an additional layer of protection by allowing the user to disable the outputs, preventing unwanted switching and power loss.
- Adaptive Nonoverlap Control: To minimize shoot-through current, the ADP3413J offers adaptive nonoverlap control, which ensures that the high-side and low-side MOSFETs are not conducting simultaneously.
- High Peak Output Drive Current: The device boasts a high peak output drive current, which is crucial for quickly charging and discharging the gate capacitance of the MOSFETs, resulting in rapid switching transitions and improved overall efficiency.
Applications
- Desktop and Notebook Computers
- Datacom and Telecom Systems
- DC-to-DC Power Converters
- High-Frequency Power Supplies
Technical Specifications
| Parameter |
Value |
| Supply Voltage (VDD) |
Up to 12 V |
| Peak Output Current |
2 A High-Side, 2 A Low-Side |
| Bootstrap Voltage Range |
10 V to 13.2 V |
| Operating Temperature Range |
-40°C to +85°C |
| Package |
10-Lead MSOP |
With its robust feature set and performance capabilities, the ADP3413J from Analog Devices Inc. is an ideal solution for designers looking to enhance the efficiency and reliability of their power conversion systems.