EN
  • EN
  • DE

INA197AQDBVRQ1

Part No INA197AQDBVRQ1
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description CURRENT SHUNT MONITORS –16-V to +80-V Common-Mode Range | IC CURRENT MONITOR 3% SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Function Current Monitor
Sensing Method High-Side
Accuracy ±3%
Parts Input Voltage (V) -16V ~ 80V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number INA197
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1185788-INA197AQDBVRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian INA197AQDBVRQ1 CAD Model

Description

Product Overview: INA197AQDBVRQ1 from Texas Instruments

The INA197AQDBVRQ1 is a precision current-sensing amplifier from Texas Instruments, designed for a wide range of automotive and industrial applications. This high-quality component is part of TI's "Q1" series, which signifies that it meets the stringent requirements for automotive qualifications, ensuring reliability and performance under harsh conditions.

Key Features

  • Voltage Supply: The INA197AQDBVRQ1 operates at a supply voltage range of 2.7V to 18V, making it versatile for various circuit designs and compatible with many other components in power management systems.
  • Accuracy: With a low offset voltage and high accuracy, this current-sensing amplifier ensures precise current measurement, which is crucial for monitoring and control in automotive systems.
  • Quiescent Current: It features a low quiescent current, which enhances its suitability for battery-powered applications where power efficiency is a priority.
  • Common-Mode Range: The INA197AQDBVRQ1 boasts a wide common-mode range from -16V to +80V, accommodating a broad spectrum of signal variations without compromising the integrity of the current measurement.

Applications

The INA197AQDBVRQ1 is ideal for a variety of applications, particularly in the automotive sector, such as:

  • Battery management systems
  • Motor control units
  • Power supply monitoring
  • Overcurrent protection circuits

Package and Quality

This current-sensing amplifier comes in a small, surface-mount SOT-23 package, which is not only space-efficient but also conducive to automated assembly processes. Additionally, the INA197AQDBVRQ1 is AEC-Q100 qualified, reflecting its compliance with automotive industry quality standards.

Conclusion

In summary, the INA197AQDBVRQ1 from Texas Instruments is a robust, precise, and efficient solution for current sensing in automotive and industrial applications. Its small footprint, high accuracy, and AEC-Q100 qualification make it an excellent choice for designers looking to enhance the safety, efficiency, and reliability of their systems.

You May Also Be Interested in

Microchip Technology
IC CURRENT MONITOR 1% 16WLCSP
Need more? Email Us
Texas Instruments
IC ELECTRONIC FUSE 2% 20HTSSOP / Electronic Fuse Regulator 6A 20-HTSSOP
Need more? Email Us
Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 8WSON / Electronic Fuse Regulator 4A 8-WSON (2x2)
Lowest to $0.7809
Texas Instruments
IC POWER MANAGEMENT / Electronic Fuse Regulator 6A 20-HTSSOP
Lowest to $8.6860
Microchip Technology
DUAL HIGH-SIDE CURRENT SENSOR / Current Monitor Regulator High-Side 16-WLCSP (2.23x2.17)
Lowest to $13.0971
Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.8866
Texas Instruments
IC CURRENT MONITOR / Current Monitor Regulator High/Low-Side 12-DSBGA (1.65x1.39)
Lowest to $1.1320
Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 20WQFN / Electronic Fuse Regulator 5.3A 20-WQFN (4x3)
Lowest to $1.6890
Texas Instruments
LOW COST CURRENT SENSOR WITH COM / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.4983

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7528 $52.3032
45+ $2.2587 $101.6415
69+ $2.1881 $150.9789
95+ $2.1176 $201.1720
123+ $2.0470 $251.7810
164+ $1.8352 $300.9728
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,333 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess