EN
  • EN
  • DE

36501J24NJTDG

Part No 36501J24NJTDG
Manufacturer TE Connectivity
Catalog Fixed Inductors
Description FIXED IND 24NH 700MA 130MOHM SMD / 24 nH Unshielded Wirewound Inductor 700 mA 130mOhm Max Nonstandard
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Fixed Inductors
Mfr TE Connectivity Passive Product
Series 3650, Sigma Inductors
Package Tape & Reel
Type Wirewound
Inductance 24 nH
Tolerance ±5%
Current Rating (Amps) 700 mA
Shielding Unshielded
DC Resistance (DCR) 130mOhm Max
Q @ Freq 36 @ 250MHz
Frequency - Self Resonant 2.8GHz
Temperature Range - Operating -40°C ~ 125°C
Inductance Frequency - Test 250 MHz
Mounting SMD (SMT)
Package / Case Nonstandard
Supplier Device Package 0603 (1608 Metric)
Dimension 0.071" L x 0.044" W (1.80mm x 1.12mm)
Height - Seated (Max) 0.040" (1.02mm)
Base Product Number 36501
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8504.50.8000
Other Names 7-1624112-9,716241129,A103730TR,A103730CT,A103730DKR
Standard Package 2,000
Win Source Part Number 1066217-36501J24NJTDG
Ultra Librarian 3D Model Ultra Librarian 36501J24NJTDG CAD Model

Description

The 1066217-36501J24NJTDG is a wirewound fixed inductor that belongs to the Sigma Inductors series.

  • Shielding: Unshielded
  • Tolerance: ±5%
  • Package: Tape and Reel
  • Mounting: SMD (SMT)
  • Inductance: 24nH
  • Q @ Freq: 36 @ 250MHz
  • Frequency of Self-Resonant: 2.8GHz
  • DC Resistance (DCR): 130mOhm Max
  • Temperature Range: -40°C to 125°C
  • Dimensions: 0.071" L x 0.044" W (1.80mm x 1.12mm)
  • Package: Non-Standard
  • Standard Package: 2,000

You May Also Be Interested in

Taiyo Yuden
FIXED IND 680NH 2.5A 65 MOHM SMD
Lowest to $0.0836
Panasonic
Power Inductors / Wire Wound type
Lowest to $0.0681
Sanken
Need more? Email Us
Others
Lowest to $8.8288
Toko America Inc.
Lowest to $14.7725
NEC
MOS INTEGRATED CIRCUIT
Lowest to $12.4763
Others
Need more? Email Us
TDK Corporation
Need more? Email Us
Others
Lowest to $1.2878

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess