EN
  • EN
  • DE

ADP2138CB-1.8EVALZ

Part No ADP2138CB-1.8EVALZ
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description BOARD EVALUATION FOR ADP2138 / ADP2138 DC to DC Converter and Switching Regulator Chip 1.8VDC Output Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Analog Devices Inc.
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 1.8V
Output Current 800mA
Voltage - Input 2.3 V ~ 5.5 V
Regulator Topology Buck
Frequency - Switching 3MHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part ADP2138
Win Source Part Number 772805-ADP2138CB-1.8EVALZ
Popularity Medium
Supply and Demand Status Balance
Family Name ADP2138
Introduction Date January 26, 2011
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian ADP2138CB-1.8EVALZ CAD Model

Description

The ADP2138CB-1.8EVALZ is a comprehensive evaluation platform designed to showcase the functionalities and performance of the ADP2138, a high-efficiency, low-quiescent current step-down dc-to-dc converter manufactured by Analog Devices Inc. Engineered for precision and reliability, this evaluation board is an essential tool for engineers and designers looking to explore the capabilities of the ADP2138 regulator in applications requiring a fixed 1.8V output voltage.

At the heart of the evaluation board is the ADP2138 chip, which is capable of delivering up to 800mA of output current. The device operates at a fixed frequency of 3MHz, allowing the use of small surface-mount inductors and capacitors, thereby minimizing the board space and providing a compact power solution. This high switching frequency also enables fast transient response, making it suitable for powering sensitive digital loads.

The ADP2138CB-1.8EVALZ evaluation board boasts an array of features designed to facilitate testing and development. It includes multiple test points and jumpers for easy measurement of the regulator's performance characteristics such as efficiency, output voltage ripple, and transient response. Additionally, the board provides options to adjust the soft-start timing or to synchronize the switching frequency to an external clock, thus giving developers the flexibility to tailor the power solution to their specific needs.

With its integrated over-current protection, thermal shutdown, and under-voltage lockout, the ADP2138 ensures robust operation under a wide range of conditions. The device's high level of integration reduces the need for additional external components, simplifying design and reducing time to market for a variety of applications, including portable and battery-powered devices, wireless modems, and medical equipment.

The ADP2138CB-1.8EVALZ is an indispensable tool for engineers seeking a high-performance, energy-efficient voltage regulator solution. By providing a hands-on experience with the ADP2138, this evaluation board accelerates the development process and helps ensure a successful implementation in the final product design.

You May Also Be Interested in

Linear Technology
BOARD EVAL FOR LTC3676EUJ / LTC3676EUJ PMIC Solution 0.76VDC to 1.58VDC/0.82VDC to 1.71VDC/1.16VDC to 1.24VDC/1.75VDC to 1.85VDC/1.82VDC to 3.72VDC/2.73VDC to 2.89VDC/2.92VDC to 3.1VDC Output Demonstration Circuit
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR MC33063DFBCKG
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3424EMS / LTC3424 DC to DC Converter and Switching Regulator Chip Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3808EDE / LTC3808EDE DC to DC Controller 1.755VDC to 1.845VDC Output Demonstration Circuit
Need more? Email Us
ON Semiconductor
BOARD EVAL BOOST REG MC34063
Need more? Email Us
Analog Devices Inc.
5-Channel Integrated Power Solution with Quad Buck Regulators and 200 mA LDO Regulator | EVAL BOARD BUCK REG/LDO ADP5050
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3523EUD / DC1213A DEMONSTRATION CIRCUIT
Need more? Email Us
Linear Technology
LTC3880 DC to DC Controller 0.8VDC to 1.8VDC Output Demonstration Circuit / BOARD EVAL FOR LTC3880EUJ
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3411AEDD / LTC3411A DC to DC Converter and Switching Regulator Chip Demonstration circuit
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess