EN
  • EN
  • DE

ADP1650ACPZ-R7

Part No ADP1650ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM 10LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 2.7V
Maximum Supply Voltage 5V
Output Voltage 4.575 V to 5.5 V
Channel Output Current 1.5A (Flash)
Frequency 1.5MHz, 3MHz
Dimming I2C
Applications Camera Flash
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-LFCSP-WD (3x3)
Win Source Part Number 124399-ADP1650ACPZ-R7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP1650ACPZ-R7 CAD Model

Description

ADP1650ACPZ-R7: High-Efficiency, Flash LED Driver from Analog Devices Inc.

The ADP1650ACPZ-R7 is a state-of-the-art, high-efficiency, integrated flash LED driver designed to meet the demands of compact digital imaging applications. Manufactured by Analog Devices Inc., a leader in high-performance analog technology, this driver is specifically engineered to drive high-brightness LEDs and is ideal for portable devices such as smartphones, digital cameras, and other handheld devices that require a powerful yet efficient lighting solution for their camera flash function.

With a compact LFCSP (Lead Frame Chip Scale Package) form factor, the ADP1650ACPZ-R7 is space-efficient, allowing for seamless integration into modern slim device designs. The device operates on a 2.5V to 5.5V input voltage range, making it versatile for various battery configurations and ensuring consistent performance across different charge levels.

The ADP1650ACPZ-R7 boasts an impressive efficiency rate, which not only extends battery life but also minimizes thermal impact on the surrounding components. This is particularly important in small form factor devices where heat dissipation is a critical concern. The driver supports up to 1.5A of LED current, providing intense brightness levels for high-quality image capture in low-light conditions.

Flexibility is a key feature of the ADP1650ACPZ-R7, offering designers programmable features such as adjustable current levels, allowing for precise control over the brightness of the LED. Additionally, the driver includes a dual-mode interface that supports both I2C and GPIO, enabling easy integration with a wide range of microcontrollers and processors.

Safety features are also embedded within the ADP1650ACPZ-R7, including overvoltage protection, thermal shutdown, and input voltage UVLO (Under Voltage Lock Out), ensuring reliable operation and protection for both the LED and the end device. These features contribute to the longevity and durability of the product.

In summary, the ADP1650ACPZ-R7 from Analog Devices Inc. is a highly efficient, feature-rich flash LED driver that is perfectly suited for the next generation of portable digital imaging devices. Its compact size, high efficiency, and programmable features make it an indispensable component for designers looking to enhance the photographic capabilities of their products without compromising on space or battery life.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC LED DRIVER RGLTR 500MA QFN16
Lowest to $1.6022
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.2408
IXYS
IC LED DRIVER OFFLINE DIM 8SOIC
Lowest to $4.6566
STMicroelectronics
IC LED DRIVER LINEAR 400MA 14SO
Lowest to $1.1367
Maxim Integrated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $5.9436
STMicroelectronics
IC LED DRIVER LINEAR 100MA 24SO
Lowest to $2.1498
Texas Instruments
Lighting Management System for Six White LEDs and One RGB or FLASH LED | IC LED DRIVER RGLTR DIM 32TCSP
Lowest to $3.8453
Fremont Micro Devices USA
IC LED DRIVER OFFLINE 420MA 8SOP
Need more? Email Us
Texas Instruments
IC LED DRIVER RGLTR DIM 25DSBGA
Lowest to $1.8488

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2015 $57.4105
15+ $6.7294 $100.9410
24+ $6.5191 $156.4584
32+ $6.3088 $201.8816
41+ $6.0986 $250.0426
55+ $5.4677 $300.7235
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 270 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess