EN
  • EN
  • DE

ADP1053ACPZ-R7

Part No ADP1053ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Supply Controllers, Monitors
Description IC DGTL PWR MGMT 40LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Applications Power Supply Controller/Monitor
Voltage - Input 0 V to 1.6 V
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 30mA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 40-LFCSP-WQ (6x6)
Win Source Part Number 1014890-ADP1053ACPZ-R7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP1053ACPZ-R7 CAD Model

Description

The ADP1053ACPZ-R7 is an advanced digital controller designed for power supply systems, produced by the renowned manufacturer Analog Devices Inc. This controller is specifically tailored for Point of Load (POL) applications, server and telecom power supplies, as well as general-purpose isolated and non-isolated DC-to-DC converters. With its high level of integration and programmability, the ADP1053ACPZ-R7 offers an exceptional combination of performance, flexibility, and efficiency, making it a top choice for modern power management solutions.

Key Features

  • Advanced Digital Control: The ADP1053ACPZ-R7 employs state-of-the-art digital control algorithms which enable precise regulation and superior transient response.
  • High Integration: This device integrates several functions such as voltage and current monitoring, temperature sensing, and fault protection, reducing the need for external components.
  • Flexibility: With its programmable nature, the controller can be customized for a wide range of applications, ensuring optimal performance tailored to specific requirements.
  • PMBus Interface: The inclusion of a PMBus interface allows for easy communication with the controller for monitoring and control purposes.
  • Efficiency: Designed with energy efficiency in mind, the ADP1053ACPZ-R7 supports features such as synchronous rectification and soft switching to minimize power losses.

Applications

The ADP1053ACPZ-R7 is versatile and can be used in various applications, including:

  • Intermediate Bus Architectures (IBA)
  • High-Density DC-to-DC Converters
  • Isolated Power Supplies
  • Server and Telecom Power Supplies
  • Data Center Power Systems

Technical Specifications

The ADP1053ACPZ-R7 comes in a compact 32-lead LFCSP package and operates over a wide temperature range. It features precision reference voltages and supports multiple topologies through its configurable PWM outputs. Its robust design includes protection features such as overvoltage, overcurrent, and overtemperature protection, ensuring reliable operation under various conditions.

For engineers and designers looking for a sophisticated digital controller that combines performance with programmability, the ADP1053ACPZ-R7 from Analog Devices Inc. is an excellent choice. It stands out in the market for its ability to deliver high efficiency, advanced features, and adaptability to a broad spectrum of power management applications.

You May Also Be Interested in

Lattice Semiconductor Corporation
Lowest to $6.5223
Infineon Technologies
INPUT POWER MONITOR WITH DIGITAL INTERFACE | IC PWR MONITOR INPUT 12-DFN
Lowest to $2.8454
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Lowest to $86.8724
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 28TQFN
Lowest to $2.5214
ON Semiconductor
IC SECONDARY SIDE CTRLR 14DIP
Need more? Email Us
Linear Technology
IC PWR SUPPLY MGR
Lowest to $7.7974
SII Semiconductor Corporation
Need more? Email Us
Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Need more? Email Us
Analog Devices Inc.
Digital Controller for Power Supply Applications with PMBus Interface | IC DGTL PWR MGMT 32LFCSP
Lowest to $9.6527

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.4290 $62.5740
14+ $8.5572 $119.8008
21+ $8.2898 $174.0858
29+ $8.0223 $232.6467
38+ $7.7549 $294.6862
50+ $6.9526 $347.6300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess