EN
  • EN
  • DE

ADN2850BRUZ25

Part No ADN2850BRUZ25
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Nonvolatile Memory, Dual 1024-Position Digital Resistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1141068-ADN2850BRUZ25
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADN2850BRUZ25 CAD Model

Description

Product Overview: ADN2850BRUZ25 from Analog Devices Inc.

The ADN2850BRUZ25 is a high-precision, dual-channel digital potentiometer designed and manufactured by Analog Devices Inc., a leading company in the semiconductor industry. This advanced component is ideal for applications requiring precise and reliable adjustment of resistance values through digital signals.

Key Features

  • Resolution: The device offers a fine resolution with 1024-position adjustments, providing users with a high level of control over the resistance settings.
  • Dual-Channel: It includes two independent potentiometers in one package, which saves space and simplifies design in applications that require multiple variable resistors.
  • Nonvolatile Memory: Equipped with nonvolatile memory (EEPROM), the ADN2850BRUZ25 stores the resistance settings even when the power is turned off, ensuring consistent performance across power cycles.
  • Interface: The device uses a versatile SPI interface for communication, allowing for easy integration into digital systems and compatibility with a wide range of microcontrollers and processors.
  • Power Supply: It operates on a single 2.7V to 5.5V supply, making it suitable for both 3V and 5V systems.
  • Compact Package: The potentiometer comes in a compact TSSOP-14 package, which is beneficial for space-constrained applications.
  • Temperature Range: With an operational temperature range of -40°C to +85°C, the ADN2850BRUZ25 is designed to perform reliably in a variety of environmental conditions.

Applications

The ADN2850BRUZ25 is versatile and can be used in a wide array of applications, including but not limited to:

  • Automated Calibration Systems
  • Programmable Filters and Delays
  • Adjustable Power Supplies
  • Audio/Video Equipment

Why Choose ADN2850BRUZ25

For designers and engineers seeking a reliable and precise digital potentiometer, the ADN2850BRUZ25 from Analog Devices Inc. offers a blend of performance, durability, and ease of use. Its robust design and feature set make it an excellent choice for a broad range of applications where digital control of resistance is necessary.

You May Also Be Interested in

STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1314
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess