EN
  • EN
  • DE

2450BP14F0100T

Part No 2450BP14F0100T
Manufacturer Johanson Technology Inc.
Catalog RF Filters
Description RF FILTER BAND PASS 2.45GHZ 0603 / 2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) 100MHz Bandwidth 2.8dB 0603 (1608 Metric), 3 PC Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>RF Filters
Mfr Johanson Technology Inc.
Package Tape & Reel
Frequency 2.45GHz Center
Bandwidth 100MHz
Filter Type Band Pass
Insertion Loss 2.8dB
Mounting SMD (SMT)
Package / Case 0603 (1608 Metric), 3 PC Pad
Dimension 0.063" L x 0.032" W (1.60mm x 0.80mm)
Height (Max) 0.024" (0.60mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.31.4035
Other Names 712-1628-2,712-1628-1,712-1628-6,2450BP14F0100T-ND
Standard Package 4,000
Win Source Part Number 1147099-2450BP14F0100T
Ultra Librarian 3D Model Ultra Librarian 2450BP14F0100T CAD Model

Description

The Johanson Technology Inc. RF filter is a 2.45GHz center frequency bandpass filter with a bandwidth of 100MHz.

  • Center Frequency: 2.45GHz
  • Bandwidth: 100MHz
  • Insertion Loss: 2.8dB
  • Height (Max): 0.024" (0.60mm)
  • Package: Tape & Reel
  • Mounting Technology: SMD (SMT)
  • Package/Case: 0603 (1608 Metric), 3 PC Pad
  • Dimensions: 0.063" L x 0.032" W (1.60mm x 0.80mm)
  • Suitable for: RF filters

You May Also Be Interested in

Qorvo US Inc.
2.4GHZ WI-FI IOT BANDBOOST FILTE
Lowest to $2.9105
Johanson Technology Inc.
RF CERAMIC CHIP COMPONENTS
Lowest to $0.6537
Qorvo US Inc.
3.7-3.98 GHZ, BPF, BAW
Lowest to $46.5672
Qorvo US Inc.
5GHZ WI-FI UNII1-2A BANDBOOST FI
Lowest to $2.9105
Crystek Corporation
RF FILTER LOW PASS 25MHZ BNC
Need more? Email Us
Johanson Technology Inc.
FILTER BAND PASS 2.45GHZ
Lowest to $0.1640
Crystek Corporation
RF FILTER LOW PASS 50MHZ BNC
Need more? Email Us
Mini-Circuits
RF FILTER BAND PASS 1.4GHZ 16SMD
Lowest to $81.4926
Johanson Technology Inc.
2.45 GHz Band Pass Filter | RF FILTER BAND PASS 2.45GHZ 0805
Lowest to $0.3568

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess