EN
  • EN
  • DE

ADN2841ACP-32

Part No ADN2841ACP-32
Manufacturer Analog Devices Inc.
Catalog PMIC - Laser Drivers
Description Dual-Loop 50 Mbps.2.7 Gbps Laser Diode Driver / Laser Driver 2.7Gbps 1-CH 32-Pin LFCSP EP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Laser Drivers
Manufacturer Analog Devices Inc.
Win Source Part Number 173052-ADN2841ACP-32
Popularity Medium
Supply and Demand Status Limited
Family Name ADN2841
Introduction Date March 25, 2002
ECCN EAR99
Country of Origin Republic of Korea
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADN2841ACP-32 CAD Model

Description

The ADN2841ACP-32 from Analog Devices Inc. is a high-performance, integrated laser diode driver designed for direct modulation and control of laser diodes in fiber optic applications. This advanced component is essential for ensuring stable and reliable operation in high-speed communication systems.

Key Features:

  • High-Speed Operation: The ADN2841ACP-32 is capable of data rates up to 2.7 Gbps, making it suitable for a wide range of high-speed optical networks, including Gigabit Ethernet and Fibre Channel applications.
  • Automatic Power Control (APC): This feature ensures consistent optical power output from the laser diode, compensating for temperature variations and aging effects.
  • Extensive Safety Features: Equipped with safety measures such as laser safety limits and a soft-start circuit, the device protects the laser diode from sudden surges or abnormal operating conditions.
  • Low Power Dissipation: The driver has been optimized for low power consumption, which is critical for reducing heat generation and improving the overall efficiency of the system.
  • Adjustable Modulation Current: Users can fine-tune the modulation current to match the specific requirements of their laser diode, ensuring optimal performance.
  • Compact Package: The ADN2841ACP-32 comes in a compact 32-lead chip-scale package (CSP), which is ideal for space-constrained applications.

Applications:

The ADN2841ACP-32 is designed for use in various fiber optic communication systems, such as:

  • Synchronous Optical Networking (SONET)/Synchronous Digital Hierarchy (SDH)
  • Dense Wavelength Division Multiplexing (DWDM) systems
  • Optical transceivers and transponders
  • Optical add-drop multiplexers (OADMs)

Technical Specifications:

Parameter Value
Data Rate Up to 2.7 Gbps
Supply Voltage 3.3 V
Operating Temperature -40°C to +85°C
Package 32-lead CSP

For those seeking a robust and reliable laser diode driver for high-speed optical communication, the ADN2841ACP-32 from Analog Devices Inc. offers a compelling combination of performance, efficiency, and safety features.

You May Also Be Interested in

Maxim Integrated
IC LIMITING AMP LASER 2.5GBPS QF / Laser Driver IC Channel
Need more? Email Us
Microchip Technology
IC LASER CTRLR 10GBPS 3.6V 24MLF / Laser Driver IC 10Gbps 1 Channel 3V ~ 3.6V 24-MLF® (4x4)
Need more? Email Us
Maxim Integrated
IC LIMITING AMP LASER 4.25GBPS Q / Laser Driver IC Channel
Need more? Email Us
M/A-Com Technology Solutions
IC LASER DRVR 3.3V 28QFN / Laser Driver IC 3 Channel 3.3V 28-QFN (4.5x4.5)
Need more? Email Us
Semtech Corporation
IC LASER DRVR 11.3GB 3.3V 28QFN / Laser Driver IC 11.3Gbps Channel 3.3V 28-QFN
Lowest to $2.2143
Renesas Electronics America
Laser Driver IC Channel
Need more? Email Us
Renesas Electronics America
IC LASER DRVR 300MHZ 3.3V 40TQFN / Laser Driver IC 300MHz 3 Channel 3.3V 40-TQFN (5x5)
Lowest to $7.3023
Analog Devices Inc.
IC LASER DRVR 2.7GB 5.5V 32LFCSP / Laser Driver IC 2.7Gbps 1 Channel 4.5V ~ 5.5V 32-LFCSP-WQ (5x5)
Lowest to $58.2090
Semtech Corporation
IC LASER DRVR 300MBPS 5V 16QSOP
Lowest to $5.8209

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.0221 $72.0442
4+ $29.5565 $118.2260
7+ $28.6325 $200.4275
9+ $27.7096 $249.3864
11+ $26.7856 $294.6416
15+ $24.0148 $360.2220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess