EN
  • EN
  • DE

SST25VF512A-33-4I-QAE

Part No SST25VF512A-33-4I-QAE
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 512KBIT 33MHZ 8WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Memory Format FLASH
Technology FLASH
Memory Size 512Kb (64K x 8)
Max Frequency 33MHz
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-WSON
Win Source Part Number 144788-SST25VF512A-33-4I-QAE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST25VF512A-33-4I-QAE CAD Model

Description

Microchip Technology's SST25VF512A-33-4I-QAE Serial Flash Memory

The SST25VF512A-33-4I-QAE is a high-performance, 512 Kbit Serial Peripheral Interface (SPI) Flash memory device manufactured by Microchip Technology. It is designed to provide flexible and reliable storage solutions for a wide range of applications, including consumer electronics, networking, industrial, and automotive systems.

Key Features:

  • Memory Size: 512 Kbit (64 K x 8)
  • Operating Voltage Range: 2.7V to 3.6V, providing compatibility with a variety of low-voltage applications.
  • High-Speed Clock Frequency: Supports SPI clock frequencies of up to 33 MHz for fast data transfer rates.
  • Flexible Erase Capability: Offers sector and block erase functions, allowing for efficient memory management and reuse.
  • Endurance: Provides a minimum of 100,000 erase/write cycles, ensuring a long operational lifespan for the device.
  • Data Retention: Guarantees data retention for a minimum of 100 years, providing reliable non-volatile storage.
  • Temperature Range: Industrial-grade temperature range from -40°C to +85°C, suitable for harsh environments.
  • Packaging: Available in an 8-contact WSON (6x5 mm) package, offering a compact footprint for space-constrained applications.

Product Advantages:

The SST25VF512A-33-4I-QAE is designed with Microchip's proprietary, high-performance CMOS SuperFlash technology, which provides the device with excellent reliability and low power consumption. Its fast read and write capabilities enable quick firmware updates and data logging functions, making it an ideal choice for modern electronic systems that require frequent code or data changes.

With its SPI interface, the SST25VF512A-33-4I-QAE allows for simple integration into existing designs, providing designers with a straightforward solution for expanding the storage capabilities of their systems without significant hardware modifications.

Whether you are working on an embedded system, a portable device, or any application that demands a robust and reliable memory component, the SST25VF512A-33-4I-QAE from Microchip Technology offers a perfect blend of performance, durability, and ease of use.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 108 MHz 8-SOIC
Lowest to $3.0744
GigaDevice Semiconductor
IC FLASH 8MBIT SPI/QUAD I/O 8SOP / FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 104 MHz 8-SOP
Lowest to $0.9563
Micron Technology Inc.
SLC NAND Flash Parallel 1.8V 2Gbit 256M x 8bit 30ns 63-Pin VFBGA Tray
Lowest to $8.4049
Micron Technology Inc.
NOR Flash Serial-SPI 3V 32Mbit 32M/16M/8M x 1bit/2bit/4bit 7ns 8-Pin SOP-II T/R
Lowest to $3.8626
Micron Technology Inc.
Combo Mem 8Mx16 Flash + 4Mx16 SRAM 1.8V 105-Pin SCSP Tray
Need more? Email Us
Micron Technology Inc.
NOR Flash Serial 1.8V 16Mbit 16M/8M/4M x 1bit/2bit/4Bit 8-Pin SOP T/R
Lowest to $2.0374
Cypress Semiconductor Corp
IC FLASH 128MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 104 MHz 16-SOIC
Lowest to $3.4419
ISSI, Integrated Silicon Solution Inc
IC FLASH 32MBIT SPI 104MHZ 8SOIC / FLASH Memory IC 32Mb (4M x 8) SPI 104 MHz 8-SOIC
Lowest to $7.2762
Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 100 ns 64-FBGA (13x11)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1845 $59.2250
120+ $0.9720 $116.6400
185+ $0.9416 $174.1960
255+ $0.9112 $232.3560
330+ $0.8808 $290.6640
440+ $0.7897 $347.4680
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,900 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess