EN
  • EN
  • DE

ADN2526XCPZ

Part No ADN2526XCPZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Laser Drivers
Description IC LASER DRIVER 11.3GBPS 16LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers
Mfr Analog Devices Inc.
Package Tray
Product Status Obsolete
Package / Case 16-WFQFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP (3x3)
Mounting Type Surface Mount
Base Product Number ADN2526
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 767972-ADN2526XCPZ
Ultra Librarian 3D Model Ultra Librarian ADN2526XCPZ CAD Model

Description

The ADN2526XCPZ is a cutting-edge laser diode driver designed by Analog Devices Inc., renowned for their expertise in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This advanced component is engineered to meet the stringent requirements of modern high-speed optical networking applications, including fiber optic transmitters and optical communication systems.

Key Features

  • High Data Rates: The device supports data rates up to 11.3 Gbps, making it ideal for 10 Gigabit Ethernet, 10G Fiber Channel, and other high-speed communication protocols.
  • Wide Range of Supply Voltages: It operates over a supply voltage range of 3.0 V to 5.5 V, providing flexibility in various system designs.
  • Adjustable Modulation and Bias Currents: Users can set the modulation and bias currents independently, allowing for precise control over the optical output power and modulation amplitude.
  • Integrated Safety Features: The ADN2526XCPZ includes safety features such as laser safety compliance to ensure reliable operation and protection for the laser diode.
  • Compact Package: Enclosed in a compact 4 mm × 4 mm, 24-lead LFCSP (lead frame chip scale package), the device occupies minimal board space, which is crucial for dense circuit designs.

Applications

The versatile nature of the ADN2526XCPZ makes it suitable for a diverse range of applications, including:

  • 10G Ethernet Transceivers
  • SONET/SDH Optical Modules
  • Fiber-to-the-Home (FTTH) Transmitters
  • Active Optical Cables
  • Optical Test and Measurement Equipment

Product Summary

The ADN2526XCPZ from Analog Devices Inc. is an indispensable component for developers and engineers looking to leverage high-speed optical communication technologies. With its robust feature set, including high data rate capabilities and integrated safety mechanisms, this laser diode driver is designed to deliver performance, efficiency, and reliability. Whether for telecommunications infrastructure or industrial data transmission, the ADN2526XCPZ provides a solution that is both powerful and practical for today's demanding optical applications.

You May Also Be Interested in

Elantec
ELANTEC INTERFACE CIRCUIT
Need more? Email Us
Semtech Corporation
IC LASER DRV 11.3GBPS 3.3V 32QFN
Lowest to $3.2617
Maxim Integrated
2.5GBPS VCSEL AND LASER DRIVER
Lowest to $5.6872
Analog Devices Inc.
IC LASR CTRLR 1CHAN 5.5V 32LFCSP
Lowest to $31.2820
Renesas Electronics America
ISL58800CRZ PB-FREE LASER DIODE / Laser Driver IC Channel
Lowest to $14.6893
Microsemi Corporation
IC LASER DRVR 32GBPS 3V
Need more? Email Us
Maxim Integrated
LASER PRINTER DRIVER / Laser Driver IC Channel
Lowest to $12.7200
Renesas Electronics America
DIE SALE (PRICE IN GOOD DIE)-WAF
Lowest to $36.3229
Maxim Integrated
2.7GBPS, LOW-POWERLASER DRIVERS
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.5075 $60.0600
19+ $6.1608 $117.0552
30+ $5.9679 $179.0370
40+ $5.7750 $231.0000
52+ $5.5833 $290.3316
70+ $5.0058 $350.4060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess