EN
  • EN
  • DE

MAX3726UTG+T

Part No MAX3726UTG+T
Manufacturer Maxim Integrated
Catalog PMIC - Laser Drivers
Description LASER PRINTER DRIVER / Laser Driver IC Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Base Product Number MAX3726
Standard Package 2,500 pcs
ECCN OBSOLETE
Win Source Part Number 703373-MAX3726UTG+T
Ultra Librarian 3D Model Ultra Librarian MAX3726UTG+T CAD Model

Description

Maxim Integrated's MAX3726UTG+T: A High-Performance Laser Driver for Fiber Optic Communications

The MAX3726UTG+T from Maxim Integrated is a cutting-edge laser driver designed for the next generation of high-speed fiber optic communication systems. This compact and efficient integrated circuit is engineered to provide precise control and modulation of laser diodes at speeds that are essential for high-bandwidth data transmission.

Key Features

  • High-Speed Operation: The MAX3726UTG+T is capable of operating at high frequencies, which is critical for applications that require fast data rates, such as 10Gbps Ethernet and other high-speed communication protocols.
  • Automatic Power Control (APC): This feature ensures consistent optical output power from the laser diode, compensating for temperature changes and aging, which is vital for maintaining signal integrity over time.
  • Low Power Dissipation: Designed with power efficiency in mind, the device minimizes power dissipation, which is crucial for reducing thermal management requirements and improving system reliability.
  • Small Footprint: The MAX3726UTG+T is available in a compact, surface-mount package, making it ideal for space-constrained applications.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range, offering design flexibility for various system power architectures.

Applications

The MAX3726UTG+T is suitable for a range of high-speed optical communication applications, including:

  • 10 Gigabit Ethernet transceivers
  • Fiber to the Home (FTTH) networks
  • Dense Wavelength Division Multiplexing (DWDM) systems
  • Synchronous Optical Networking (SONET)/Synchronous Digital Hierarchy (SDH) equipment

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability. The MAX3726UTG+T laser driver is built to meet stringent industry standards, ensuring stable performance in a variety of environmental conditions. Its robust design makes it a preferred choice for system designers who demand the highest level of performance and durability from their optical components.

With its combination of speed, precision, and efficiency, the MAX3726UTG+T is an exemplary solution for advancing the capabilities of modern fiber optic communication systems.

You May Also Be Interested in

Analog Devices Inc.
IC LASER DRVR 2.7GB 5.5V 32LFCSP / Laser Driver IC 2.7Gbps 1 Channel 4.5V ~ 5.5V 32-LFCSP-WQ (5x5)
Lowest to $58.2090
Maxim Integrated
Laser Driver IC 2.7Gbps 1 Channel 2.97V ~ 3.63V 36-QFN (6x6)
Need more? Email Us
Maxim Integrated
TXRX LASER 2.5G TQFN / Laser Driver IC Channel
Need more? Email Us
Semtech Corporation
IC LASER DRVR 10.3GB 3.3V 32QFN / Laser Driver IC 10.3Gbps Channel 3.3V 32-QFN
Lowest to $48.9628
Microchip Technology
IC LASER DRVR 5.5V 16SSO
Lowest to $3.8542
M/A-Com Technology Solutions
IC LASER DRVR 3.3V 28QFN / Laser Driver IC 3 Channel 3.3V 28-QFN (4.5x4.5)
Need more? Email Us
Microchip Technology
IC LASER DR 11.3125GB 3.6V 16QFN
Need more? Email Us
M/A-Com Technology Solutions
IC LASER CTRL 11.3GB 3.55V 32QFN / Laser Driver IC 11.3Gbps 2 Channel 3.05V ~ 3.55V 32-QFN (5x5)
Need more? Email Us
Maxim Integrated
IC LASER DRVR 3.2GB 3.63V 16TQFN / Laser Driver IC 3.2Gbps 1 Channel 2.97V ~ 3.63V 16-TQFN (3x3)
Lowest to $2.6195

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.7200 $63.6000
12+ $10.4377 $125.2524
18+ $10.1109 $181.9962
24+ $9.7852 $234.8448
31+ $9.4595 $293.2445
41+ $8.4800 $347.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,660 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess