Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type Laser Diode Driver (Fiber Optic)
Data Rate 2.5Gbps
Number of Channels 1
Voltage - Supply 3V ~ 5.5V
Current - Supply 52 mA
Current - Modulation 40mA
Current - Bias 60 mA
Temperature Range - Operating 0°C ~ 70°C (TA)
Package / Case 20-VFQFN Exposed Pad
Supplier Device Package 20-QFN (4x4)
Mounting Type Surface Mount
Standard Package 74 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 211278-MAX3996CGP
Ultra Librarian 3D Model Ultra Librarian MAX3996CGP CAD Model

Description

Maxim Integrated MAX3996CGP Product Overview

The MAX3996CGP from Maxim Integrated is a high-performance, programmable gain amplifier (PGA) designed for optical networking applications that require precise signal amplification. This device is part of Maxim's family of optical communication products, offering a solution for dynamic gain control in optical receivers and transimpedance amplifiers.

Key Features

  • Programmable Gain Range: The MAX3996CGP offers a wide and precise gain range, which is essential for adapting to varying signal strengths in optical networks.
  • High Bandwidth: With its high bandwidth capabilities, this PGA is well-suited for high-speed data transmission, ensuring minimal signal distortion and maintaining signal integrity.
  • Low Noise Performance: The device is engineered to have low noise characteristics, which is crucial for maintaining a high signal-to-noise ratio (SNR) in optical communication systems.
  • Single 3.3V Supply: Operating on a single 3.3V power supply, the MAX3996CGP is designed for easy integration into existing systems without the need for multiple voltage sources.
  • Integrated Shutdown Feature: It includes an integrated shutdown feature that allows for power savings when the amplifier is not in use.
  • Compact Package: The MAX3996CGP comes in a compact, surface-mount package, which is ideal for space-constrained applications.

Applications

The versatility and high-performance characteristics of the MAX3996CGP make it an excellent choice for a variety of applications, including:

  • Optical networking systems
  • DWDM (Dense Wavelength Division Multiplexing)
  • SONET/SDH receivers
  • Fiber optic transceivers and transponders
  • Variable optical attenuators (VOAs)

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX3996CGP is no exception. It has undergone rigorous testing to ensure it meets the high standards expected in the telecommunications industry. Designers and engineers can trust this product to deliver consistent performance and help maintain the integrity of their optical communication systems.

Conclusion

The MAX3996CGP from Maxim Integrated is a robust and reliable PGA that offers programmability, high bandwidth, and low noise operation, making it a top choice for designers looking to enhance their optical networking solutions.

You May Also Be Interested in

Texas Instruments
IC LSR CTRLR 11.3GBPS 3.6V 20QFN
Lowest to $17.5099
ECAD model for ONET1191VRGPT
Atmel
4-Channel LVDS Laser Driver for Dual-layer Application
Need more? Email Us
ECAD model for ATR0849
Texas Instruments
IC LASER DRIVER 11.3GBPS 16QFN
Lowest to $17.9284
ECAD model for ONET1151MRGTT
Others
3 CHANNEL LASER DRIVER WITH RF OSCILLATOR AND 2 OUTPUTS
Need more? Email Us
ECAD model for T0806-TCQ
Texas Instruments
Laser Diode Driver for Auto-Focus 338-NFBGA
Lowest to $2.9771
ECAD model for DRV201YFM
Analog Devices Inc.
3.3 V, 50 Mbps to 4.25 Gbps Single-Loop Laser Diode Driver
Lowest to $10.6841
ECAD model for ADN2871ACPZ
Microchip Technology
IC LASER DR 11.3125GB 3.6V 16QFN
Need more? Email Us
ECAD model for SY88022ALMG
Texas Instruments
Laser Driver 11.3Gbps VQFN-16
Lowest to $8.9313
ECAD model for ONET1191PRG
Texas Instruments
IC LASER DRIVER 11.3GBPS 24VQFN
Lowest to $13.1924
ECAD model for ONET1101LRGER

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $9.1665
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention