EN
  • EN
  • DE

ADM7417ARZ-REEL

Part No ADM7417ARZ-REEL
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Analog Devices Inc.
Win Source Part Number 172987-ADM7417ARZ-REEL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM7417ARZ-REEL CAD Model

Description

Product Overview: ADM7417ARZ-REEL

The ADM7417ARZ-REEL is a high-performance, precision voltage monitoring device from Analog Devices Inc., designed to ensure reliability and stability in a wide range of applications. This component is part of the ADM7417 series, which is known for its compact size and low power consumption, making it an ideal choice for portable and space-constrained applications.

Key Features

  • Supply Voltage Range: The device operates over a wide supply voltage range, accommodating various system requirements.
  • Accuracy: It features a precision voltage threshold, ensuring accurate monitoring and control of the supply voltage.
  • Reset Timeout: The ADM7417ARZ-REEL comes with an adjustable reset timeout period, allowing designers to tailor system response to specific scenarios.
  • Low Power Consumption: With its low power draw, this device is suitable for battery-powered applications, helping to extend battery life and reduce energy costs.
  • Output Type: The output of the device can be configured as either push-pull or open-drain, providing flexibility in interfacing with other components in the system.
  • Temperature Range: It operates over an industrial temperature range, which enables its use in harsh environmental conditions.
  • Packaging: The device is available in a compact, surface-mount package that is suitable for automated assembly processes, saving space on the PCB.

Applications

The ADM7417ARZ-REEL is versatile and can be used in a variety of applications, including:

  • Microprocessor/DSP Monitoring
  • Portable and Battery-Powered Equipment
  • Industrial Controllers
  • Automotive Systems
  • Data Communications Equipment

Product Quality and Support

Analog Devices Inc. is renowned for its high-quality products, and the ADM7417ARZ-REEL is no exception. It is designed to meet stringent industry standards, ensuring reliability and performance. Additionally, Analog Devices provides comprehensive technical support for their products, including detailed datasheets, application notes, and design tools to assist engineers in integrating the ADM7417ARZ-REEL into their designs.

With its combination of features, the ADM7417ARZ-REEL is an excellent choice for designers looking for a reliable voltage monitoring solution that does not compromise on performance or space.

You May Also Be Interested in

Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3459
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3343 $58.6744
20+ $6.0176 $120.3520
30+ $5.8293 $174.8790
41+ $5.6410 $231.2810
53+ $5.4539 $289.0567
71+ $4.8891 $347.1261
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess