EN
  • EN
  • DE

AP7-1-69-103

Part No AP7-1-69-103
Manufacturer Sensata Technologies/Airpax
Catalog Circuit Protection Accessories
Description Hydraulic Magnetic Circuit Breaker, 1 Pole AP7 Series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Current Rating 10 A
Number of Poles 1
Packaging Bulk
Radiation Hardening No
RoHS Non-Compliant
Win Source Part Number 1006004-AP7-1-69-103
Categories Circuit Protection Accessories
Manufacturer Sensata Technologies/Airpax
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AP7-1-69-103 CAD Model

Description

The AP7-1-69-103 is a hydraulic-magnetic circuit breaker accessory manufactured by Sensata Technologies/Airpax. Specifically, it's a toggle switch guard designed to prevent accidental actuation of the circuit breaker. This robust accessory enhances the safety and reliability of circuit protection systems by minimizing the risk of unintended breaker tripping.

Applications

  • Industrial Control Panels: Prevents accidental shutdown of critical equipment.
  • Marine Applications: Protects circuit breakers from inadvertent operation due to motion or environmental factors.
  • Transportation Equipment: Ensures the reliable operation of circuit breakers in vehicles and machinery.
  • Power Distribution Units (PDUs): Safeguards against accidental power interruptions in data centers and server rooms.
  • Military and Aerospace Applications: Provides enhanced protection in demanding environments.

Features

  • Toggle Switch Guard: Prevents accidental switching of the circuit breaker.
  • Durable Construction: Made from high-quality materials for long-lasting performance.
  • Easy Installation: Designed for simple and quick mounting onto compatible Airpax circuit breakers.
  • Enhanced Safety: Reduces the risk of unintended circuit interruptions.
  • Reliable Operation: Ensures consistent performance in various environmental conditions.

Benefits

  • Reduced Downtime: Minimizes disruptions caused by accidental breaker trips.
  • Improved Safety: Prevents hazardous situations resulting from unintended power outages.
  • Increased Reliability: Enhances the overall reliability of electrical systems.
  • Cost Savings: Avoids expenses associated with restarting equipment and resolving downtime issues.
  • Peace of Mind: Provides confidence in the secure and reliable operation of critical circuits.

Additional Details

The AP7-1-69-103 is typically constructed from a durable plastic or metal material, depending on the specific requirements of the application. It is designed to be compatible with a range of Airpax circuit breaker models featuring toggle switches. The dimensions and mounting specifications may vary, so it's crucial to verify compatibility with the intended circuit breaker before installation. Its simple design ensures easy installation and replacement when necessary. Its robust construction guarantees its longevity in harsh environments, providing continuous protection against accidental switch actuation.

You May Also Be Interested in

Littelfuse Inc.
CAP FOR 6.3 X 32MM FUSE
Lowest to $0.9910
Schneider Electric
Need more? Email Us
Littelfuse Inc.
FUSE NUT ACS
Need more? Email Us
Schurter Inc.
COVER REFLOW W/CLAMP PCB 5X20MM
Lowest to $8.0076
Eaton Bussmann
FUSE CLIP 15A SPRING BRASS
Lowest to $7.3158
Littelfuse Inc.
ACS CAP 585 250V
Need more? Email Us
Littelfuse Inc.
HOLDER COVER FOR FH2 (ATO)
Need more? Email Us
Littelfuse Inc.
FUSE HLDR BODY 250V 20A PNL MNT
Need more? Email Us
Littelfuse Inc.
PINK CABLE SEAL 16MM2
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess