The ADM488AN from Analog Devices Inc. is a high-performance, low-power transceiver designed for bidirectional data communications on multipoint bus transmission lines. It is designed for balanced transmission lines and complies with EIA Standards RS-485 and RS-422. The ADM488AN is ideal for industrial applications where long transmission lines and robust data communication are required.
Key Features:
- Interface Type: RS-485/RS-422, ensuring compatibility with industry-standard communication protocols.
- Data Rate: Capable of transmitting data at speeds up to 5 Mbps, making it suitable for high-speed data acquisition and control applications.
- Supply Voltage: Operates on a single 5V supply, simplifying power management in embedded systems.
- Driver Output Capability: Can drive up to 32 transceivers on the bus, allowing for extensive network topologies.
- Receiver Input Sensitivity: Features high sensitivity, enabling reliable data reception even over long cables or in noisy environments.
- Thermal Shutdown Protection: Equipped with thermal shutdown protection to prevent damage from overheating.
- Fail-Safe Receiver: Ensures a logic-high receiver output when the inputs are open or shorted, or when they are connected to a terminated transmission line with all drivers disabled.
Applications:
The ADM488AN is versatile and can be used in a variety of applications, including:
- Industrial Control Systems
- Building Automation
- Factory Automation
- Process Control Networks
- Data Acquisition Systems
Technical Specifications:
| Parameter |
Value |
| Part Number |
ADM488AN |
| Manufacturer |
Analog Devices Inc. |
| Mounting Type |
Through Hole |
| Package / Case |
PDIP-14 |
| Operating Temperature |
-40°C to +85°C |
The ADM488AN transceiver is a reliable and robust solution for your data communication needs, offering both high performance and ease of integration into your existing systems.