EN
  • EN
  • DE

PAL16R6B-2CJ

Part No PAL16R6B-2CJ
Manufacturer Others
Catalog Embedded - PLDs (Programmable Logic Device)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 267685-PAL16R6B-2CJ
Ultra Librarian 3D Model Ultra Librarian PAL16R6B-2CJ CAD Model

Description

The PAL16R6B-2CJ is a Programmable Array Logic (PAL) device used for implementing custom logic functions. The '16' indicates it has 16 inputs (or input/output pins), 'R6' signifies a registered output configuration with six registered outputs, and 'B' represents a specific architectural version. The '-2' indicates a propagation delay of 25ns and 'CJ' usually specifies the package type, typically a ceramic DIP (Dual In-line Package) for better thermal performance and a wider operating temperature range.

Applications:

  • Address decoding in memory systems: Decoding memory addresses and generating chip select signals.
  • Peripheral controllers: Implementing custom control logic for interfacing with various peripherals.
  • State machines: Designing sequential logic circuits for control systems or data processing.
  • Combinatorial logic functions: Implementing complex boolean expressions for data manipulation and decision-making.
  • Data encryption and decryption: Implementing custom encryption algorithms.

Features:

  • Programmable AND array: Defining custom logic functions by programming the connections in the AND array.
  • Fixed OR array: Combining the outputs of the AND array to generate the final output signals.
  • Registered outputs: Providing clocked outputs for synchronous operation.
  • High speed: Offering fast propagation delays.
  • TTL compatible inputs and outputs: Enabling easy interfacing with other TTL logic devices.

Benefits:

  • Flexibility: Implementing custom logic functions without the need for custom ASICs.
  • Reduced component count: Integrating multiple logic gates into a single device.
  • Improved performance: Offering faster propagation delays compared to discrete logic gates.
  • Simplified design: Simplifying the design process by allowing designers to define logic functions using high-level languages or schematic capture tools.
  • Cost-effective: Providing a cost-effective solution for implementing custom logic functions in low to medium volume applications.

Additional Details:

The PAL16R6B-2CJ operates on a 5V power supply and typically comes in a 20-pin DIP package. The ceramic package (CJ) is more robust than a plastic package and allows operation in more extreme temperatures. These PAL devices are one-time programmable (OTP), meaning that once the logic is programmed, it cannot be changed. Programming is typically done using a PAL programmer that applies specific voltage and current patterns to the device pins. The architecture 'B' specifies the arrangement of inputs, outputs, and registers, which differs from the 'A' variant.

You May Also Be Interested in

Texas Instruments
IC PLD 15NS 24DIP / series Programmable Logic Device (PLD) IC Macrocells 24-PDIP
Need more? Email Us
Advanced Micro Devices
OT PLD, 12NS / series Programmable Logic Device (PLD) IC 8 Macrocells 24-CDIP
Need more? Email Us
Microchip Technology
IC PLD 10MC 15NS 28PLCC
Lowest to $5.5956
Altera
Need more? Email Us
Microchip Technology
IC PLD 10MC 20NS 24SOIC
Need more? Email Us
Microchip Technology
IC PLD 10MC 25NS 24SOIC / series Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC
Need more? Email Us
Texas Instruments
HIGH-PERFORMANCE IMPACT E PAL CIRCUITS
Need more? Email Us
Microchip Technology
IC PLD 8MC 15NS 24DIP
Need more? Email Us
Texas Instruments
HIGH-PERFORMANCE IMPACT-X
Lowest to $170.9559

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess