EN
  • EN
  • DE

ADM485JRZ1

Part No ADM485JRZ1
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Meets EIA RS-485 standard
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1140819-ADM485JRZ1
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM485JRZ1 CAD Model

Description

Analog Devices Inc. ADM485JRZ1 - Robust and Efficient RS-485/RS-422 Transceiver

The ADM485JRZ1 is a high-speed, bi-directional communication transceiver from Analog Devices Inc., designed to operate on multipoint bus transmission lines. Built for balanced data transmission, it adheres to the RS-485 and RS-422 standards, making it a versatile component in industrial, networking, and automation applications. The device is housed in a compact SOIC package, offering a space-efficient solution for today's densely packed electronic boards.

Key Features:

  • Interface Compatibility: Conforms to the EIA Standards for RS-485 and RS-422, ensuring reliable data transmission over long distances and in electrically noisy environments.
  • Data Rates: Supports data rates up to 5 Mbps, catering to applications requiring high-speed data communication.
  • Extended Temperature Range: Operates effectively across an industrial temperature range from -40°C to +85°C, suitable for harsh operating conditions.
  • Low Power Consumption: The device features a low quiescent current, making it ideal for power-sensitive applications.
  • Thermal Shutdown Protection: Equipped with thermal shutdown circuitry that protects the device from excessive power dissipation and ensures long-term reliability.
  • ESD Protection: Offers robust electrostatic discharge protection, enhancing the durability of the transceiver in environments prone to static electricity.

Applications:

The ADM485JRZ1 is suited for various applications that require robust data communication with minimal signal degradation. It is commonly used in:

  • Industrial control systems
  • Building automation
  • Networked security cameras
  • Data acquisition systems
  • Remote sensors

With its differential line operation, the ADM485JRZ1 provides a balanced data transmission that is less susceptible to common-mode noise, which is a critical feature for industrial environments. The device's integrated receiver and driver feature high input impedance, allowing up to 32 transceivers on the bus. This capability makes it an excellent choice for complex networks that require multiple nodes.

The ADM485JRZ1 by Analog Devices Inc. is a testament to the company's commitment to providing high-quality components that meet the rigorous demands of modern electronic communication systems. Its combination of speed, efficiency, and robustness makes it a reliable choice for professionals looking for a trusted RS-485/RS-422 transceiver solution.

You May Also Be Interested in

Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.9360 $71.7440
8+ $14.7170 $117.7360
13+ $14.2562 $185.3306
17+ $13.7965 $234.5405
22+ $13.3368 $293.4096
29+ $11.9577 $346.7733
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess