ADM3485EARZ-RELL7 - RS-485/RS-422 Transceiver from Analog Devices Inc.
The ADM3485EARZ-RELL7 is a robust, high-speed transceiver module designed by Analog Devices Inc. to facilitate communication on RS-485 and RS-422 networks. This device ensures reliable data transmission over long distances and in noisy environments, making it an ideal choice for industrial, networking, and automation applications.
Constructed with Analog Devices' cutting-edge technology, the ADM3485EARZ-RELL7 transceiver operates over a wide voltage range and features a differential line driver and receiver. It is capable of transmitting data rates up to 12 Mbps, thus providing the efficiency needed for high-speed data processing and communication tasks.
Key Features:
- Interface Type: RS-485, RS-422
- Data Rate: Up to 12 Mbps
- Supply Voltage Range: 3.3V
- Operating Temperature Range: -40°C to +85°C
- Integrated Protection: ESD protection up to ±15 kV on the transceiver interface
- Package: 8-SOIC (0.154", 3.90mm Width)
- Half-Duplex Communication: Allows for bidirectional communication on a single pair of wires
- Thermal Shutdown Protection: Ensures device safety under extreme conditions
- RoHS Compliant: Meets environmental and regulatory standards
The transceiver's half-duplex configuration allows for two-way communication on a single pair of wires, while its thermal shutdown and short-circuit protection features provide an added layer of security for the device. The ESD protection ensures that the ADM3485EARZ-RELL7 is resilient against electrostatic discharges, which are common in industrial environments.
With its compact 8-SOIC package, the ADM3485EARZ-RELL7 is designed for space-constrained applications, and its extended temperature range makes it suitable for use in a variety of settings, from factory floors to outdoor installations.
Whether you are designing a networked control system, a data acquisition system, or any application requiring robust and reliable data communication, the ADM3485EARZ-RELL7 from Analog Devices Inc. offers a high-performance solution that you can trust.