EN
  • EN
  • DE

ADM202EARW-REEL

Part No ADM202EARW-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TX/RX RS-232 5V 15KV 16SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 650mV
Data Rate 230kbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 120328-ADM202EARW-REEL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM202EARW-REEL CAD Model

Description

Product Overview: ADM202EARW-REEL

The ADM202EARW-REEL is a robust, high-speed, 2-channel RS-232/V.28 transceiver from Analog Devices Inc., designed to operate from a single 5V power supply. This particular model is part of the REEL packaging, indicating it's supplied in tape and reel form for automated assembly processes, making it ideal for large-scale manufacturing environments.

With its industry-standard footprint, the ADM202EARW-REEL offers a reliable solution for data communication in a variety of applications, including telecommunications, peripherals, and networking. Its enhanced electrostatic discharge (ESD) protection ensures resilience in harsh environments, withstanding ESD strikes up to ±15kV on the RS-232 input/output lines, which exceeds the IEC 1000-4-2 Air-Gap Discharge and Human Body Model standards.

Key Features:

  • High Data Rate: Supports data rates up to 230 kbps, allowing for high-speed data transmission.
  • ESD Protection: Features ±15kV ESD protection on RS-232 input/output lines, providing enhanced durability and reliability.
  • Low Power Consumption: Operates with a low supply current, making it suitable for power-sensitive applications.
  • Flexible Power Management: Includes a shutdown mode that reduces power consumption to 5 nA, further extending battery life in portable systems.
  • Two Drivers and Two Receivers: Offers a full-duplex interface configuration, enabling simultaneous transmission and reception of data.
  • Wide Operating Temperature Range: Functions across an extended temperature range, ensuring performance in diverse environmental conditions.

Applications:

The ADM202EARW-REEL is versatile and can be used in a wide array of applications, including:

  • Point-of-sale (POS) terminals
  • Computer peripherals
  • Data communication systems
  • Networking equipment
  • Industrial control systems

With its combination of speed, robust protection, and high reliability, the ADM202EARW-REEL transceiver from Analog Devices Inc. is an excellent choice for designers looking to implement RS-232 communications in their products while maintaining a compact footprint and ensuring long-term durability.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2973 $51.8920
95+ $1.0645 $101.1275
150+ $1.0312 $154.6800
205+ $0.9980 $204.5900
260+ $0.9647 $250.8220
350+ $0.8649 $302.7150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess