EN
  • EN
  • DE

ADUM2401CRWZ

Part No ADUM2401CRWZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description Digital Isolator CMOS 4-CH 90Mbps 16-Pin SOIC W Tube / DGTL ISO 5KV 4CH GEN PURP 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Technology Magnetic Coupling
Type General Purpose
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 3/1
Channel Type Unidirectional
Isolation Voltage 5000Vrms
Common Mode Transient Immunity (Min) 25kV/μs
Data Rate 90Mbps
Propagation Delay tpLH / tpHL (Max) 32ns, 32ns
Pulse Width Distortion (Max) 2ns
Rise and Fall Time 2.5ns, 2.5ns
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 105°C
Case / Package 16-SOIC
Win Source Part Number 009508-ADUM2401CRWZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADUM2401
Introduction Date November 15, 2006
ECCN EAR99
Country of Origin Ireland, Malaysia, Taiwan
Halogen Free Not Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADUM2401CRWZ CAD Model

Description

ADUM2401CRWZ Digital Isolator by Analog Devices Inc.

The ADUM2401CRWZ is a state-of-the-art digital isolator designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This component is part of the ADuM family, which is renowned for its iCoupler® technology, providing robust galvanic isolation for a variety of digital signal data rates. The ADUM2401CRWZ is a quad-channel digital isolator that offers a significant advantage over traditional optocouplers by integrating silicon dioxide (SiO2) insulation to ensure superior insulation and reliability.

Key Features:

  • Channels: The device features four independent isolation channels in a bidirectional configuration, making it highly versatile for a wide range of applications.
  • Data Rate: It supports a high data rate of up to 25 Mbps, ensuring fast and efficient data transfer.
  • Isolation Voltage: The device provides a robust isolation voltage of 2500 Vrms for 1 minute, offering excellent protection against high voltage transients.
  • Integration: Integration of iCoupler technology allows for the replacement of optocouplers, providing improved performance, reduced size, and lower power consumption.
  • Power Supply: It operates with a wide power supply range from 3.0 V to 5.5 V, accommodating various system design requirements.
  • Package: The ADUM2401CRWZ comes in a compact 16-lead SOIC package, saving valuable board space in dense electronic systems.
  • Temperature Range: It is designed to operate over the industrial temperature range of -40°C to +125°C, ensuring reliability in harsh environments.

Applications:

The ADUM2401CRWZ is ideal for a multitude of applications that require high-speed digital isolation, such as:

  • Industrial automation and control systems
  • Isolated SPI interfaces
  • Isolated CAN transceiver interfaces
  • Medical equipment with stringent isolation requirements
  • Power supply and converters

With its robust design and superior performance, the ADUM2401CRWZ is an excellent choice for designers looking to enhance system safety, data integrity, and reliability without compromising on efficiency. Analog Devices Inc. continues to deliver innovative solutions that meet the evolving needs of the electronics industry, and the ADUM2401CRWZ is a testament to their commitment to quality and performance.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $6.2133
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $8.4546
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $9.0458
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $14.3471

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.7623 $51.0492
10+ $10.4716 $104.7160
15+ $10.1444 $152.1660
21+ $9.8172 $206.1612
27+ $9.4899 $256.2273
36+ $8.5082 $306.2952
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,377 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess