EN
  • EN
  • DE

ADM1168ASTZ

Part No ADM1168ASTZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Supply Controllers, Monitors
Description Super Sequencer and Monitor with Nonvolatile Fault Recording | IC SEQUENCER/SUPERVISOR 32LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Applications Power Supply Monitor, Sequencer
Parts Input Voltage (V) 3V ~ 14.4V
Supply Voltage (V) 3V ~ 14.4V
Supply Current 4.2mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Family Part Number ADM1168
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1140598-ADM1168ASTZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM1168ASTZ CAD Model

Description

ADM1168ASTZ - Supervisory Circuit from Analog Devices Inc.

The ADM1168ASTZ is a highly integrated supervisory circuit designed by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This component is engineered to monitor power supply voltage levels and system temperature, ensuring reliable operation of electronic systems.

ADM1168ASTZ Product Image

This supervisory IC is an essential component for managing system power and protecting against under-voltage, over-voltage, and over-temperature conditions. It is ideal for a wide range of applications, including industrial control systems, telecommunications equipment, server and storage systems, and automotive electronics.

Key Features:

  • Multiple Voltage Monitors: The ADM1168ASTZ includes several precision voltage monitors, which allow for real-time tracking of various supply voltages within the system.
  • Programmable Sequencing: It offers programmable power supply sequencing, which can be tailored to meet the specific power-up and power-down requirements of complex systems.
  • Over-Temperature Protection: An integrated temperature sensor provides over-temperature protection, safeguarding the system from potential heat damage.
  • Nonvolatile Memory: The device features onboard nonvolatile memory for storing user-defined configurations, which ensures that settings are retained across power cycles.
  • Communication Interface: The ADM1168ASTZ is equipped with an I2C/SMBus-compatible serial interface, enabling communication with microcontrollers or processors for reporting status and receiving commands.
  • Compact Package: Housed in a compact LQFP-48 package, the ADM1168ASTZ minimizes the footprint on the PCB and is suitable for space-constrained applications.

Applications:

  • Industrial and Process Control Systems
  • Telecommunication Infrastructure
  • Server and Storage Equipment
  • Automotive Electronics

With its robust feature set and flexible configuration options, the ADM1168ASTZ from Analog Devices Inc. is a versatile and reliable solution for system power supervision and management. Its ability to adapt to a variety of complex applications makes it a valuable component for ensuring the stability and longevity of electronic systems.

You May Also Be Interested in

Infineon Technologies
SmartRectifier | SYNCRONOUS RECTIFIER CONTROL IC
Lowest to $1.2450
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Lowest to $6.0510
Linear Technology
Secondary-Side Synchronous Forward Controller with PolyPhase Capability | IC POWER MANAGEMENT
Lowest to $9.6593
Texas Instruments
UCD3138x Highly-Integrated Digital Controller For Isolated Power | IC DGTL PWR CTRLR 80TQFP
Lowest to $36.0594
Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095
Linear Technology
IC PWR SUPPLY MGR
Lowest to $7.7974
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 28TQFN
Lowest to $6.5223
SII Semiconductor Corporation
IC POWER SUPPLY SWITCHING 8TSSOP
Lowest to $0.2610
Infineon Technologies
INPUT POWER MONITOR WITH DIGITAL INTERFACE | IC PWR MONITOR INPUT 12-DFN
Lowest to $2.8454

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.2836 $69.8508
6+ $19.1045 $114.6270
9+ $18.5075 $166.5675
12+ $17.9105 $214.9260
15+ $17.3135 $259.7025
20+ $15.5224 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess