EN
  • EN
  • DE

ADM1026

Part No ADM1026
Manufacturer Analog Devices Inc.
Catalog PMIC - Thermal Management
Description Complete Thermal and System Management Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Thermal Management
Manufacturer Analog Devices Inc.
Win Source Part Number 172866-ADM1026
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM1026 CAD Model

Description

The ADM1026 from Analog Devices Inc. is a highly integrated Super I/O controller designed for managing various aspects of system monitoring and control in complex electronic devices. This versatile component is an essential part of a robust hardware monitoring system, providing comprehensive solutions for temperature, voltage, and fan speed regulation.

Key Features:

  • Comprehensive System Monitoring: The ADM1026 is capable of monitoring up to 17 voltage inputs, 4 fan tachometer channels, and 8 remote temperature sensors, making it an all-in-one solution for system health tracking.
  • Temperature Sensing: With its ability to connect to both local and remote temperature sensors, the ADM1026 ensures precise temperature measurements which are critical for system reliability and performance.
  • Fan Control: The device includes sophisticated fan control features with support for automatic fan speed control based on temperature inputs, helping to maintain optimal cooling while minimizing noise and power consumption.
  • Programmable Sensor Parameters: Users can program limit and hysteresis settings for temperature, voltage, and fan speed thresholds, allowing for customized responses to varying system conditions.
  • I²C-Compatible Interface: The ADM1026 features an I²C-compatible serial interface, enabling easy communication with microcontrollers or other I²C devices within the system.
  • Integrated Watchdog Timer: An embedded watchdog timer provides a fail-safe mechanism, ensuring system stability by triggering a system reset in case of software or hardware malfunction.

Applications:

  • Server and Workstation Hardware Monitoring
  • Industrial Control Systems
  • Embedded Systems
  • Telecommunications Equipment

The ADM1026 is a testament to Analog Devices Inc.'s commitment to high-quality, precision monitoring solutions. By integrating multiple monitoring functions into a single chip, the ADM1026 streamlines system design and enhances operational efficiency. Whether used in servers, workstations, industrial systems, or telecommunications gear, the ADM1026 delivers the reliability and performance expected from a leader in analog technology.

You May Also Be Interested in

Microchip Technology
IC TEMP SENSOR DGTL 8-TSSOP / Temp Monitoring System (Sensor) -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Need more? Email Us
NXP / Nexperia
DDR memory module temp sensor, 1.7 V to 3.6 V
Lowest to $3.0856
Maxim Integrated
IC 2CH TEMP MONITOR 16TQFN / Fan Control, Temp Monitor 0°C ~ 150°C, External Sensor Internal and External Sensor I²C/SMBus Output 16-TQFN (5x5)
Lowest to $9.5783
Nuvoton Technology Corporation of America
Lowest to $9.7932
NXP / Nexperia
DDR memory module temp sensor, 3.3 V
Need more? Email Us
NXP / Nexperia
IC BUS I2C 8HWSON / Sensor Output
Need more? Email Us
SMSC Corporation
Dual RPM-Based PWM Fan Controller with Hardware Thermal Shutdown
Lowest to $3.9178
Texas Instruments
IC TEMP SENSR REMOTE DIODE 8SOIC
Need more? Email Us
NXP / Nexperia
DDR memory module temp sensor with integrated SPD
Lowest to $3.3622

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4465 $58.5905
41+ $2.8274 $115.9234
64+ $2.7397 $175.3408
88+ $2.6507 $233.2616
113+ $2.5629 $289.6077
151+ $2.2973 $346.8923
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess