EN
  • EN
  • DE

RYC8220M-2M

Part No RYC8220M-2M
Manufacturer Littelfuse Inc.
Catalog PMIC - Power Distribution Switches, Load Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Littelfuse Inc.
Category Integrated Circuits(ICs)
Family PMIC - Power Distribution Switches,Load Drivers
Win Source Part Number 185105-RYC8220M-2M
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RYC8220M-2M CAD Model

Description

The RYC8220M-2M is a high-performance TVS (Transient Voltage Suppression) diode array manufactured by Littelfuse Inc. It's designed to protect sensitive electronic components from voltage transients caused by ESD (Electrostatic Discharge), EFT (Electrical Fast Transient), and lightning surges.

Applications

  • Data lines in communication equipment
  • I/O ports in microcontrollers
  • Keypads and buttons
  • Power supplies
  • Automotive electronics

Features

  • Low clamping voltage
  • Fast response time
  • High surge capability
  • Small footprint
  • AEC-Q101 qualified (for automotive applications)

Benefits

  • Effective protection against ESD and other voltage transients.
  • Minimizes signal distortion due to low clamping voltage.
  • Prevents damage to sensitive electronic components, extending their lifespan.
  • Space-saving design enables integration into compact electronic devices.
  • High reliability and performance, especially in harsh environments due to AEC-Q101 qualification.

The RYC8220M-2M consists of multiple TVS diodes integrated into a single package. This array configuration allows it to protect multiple lines simultaneously. When a voltage transient occurs, the TVS diodes quickly clamp the voltage to a safe level, diverting the excess energy away from the protected components. The low clamping voltage ensures that the protected components are not exposed to excessive voltage stress. The fast response time enables it to react quickly to even the fastest transients.

Technical Specifications (Typical):

  • Reverse Standoff Voltage: Varies by model (e.g., 5V, 12V, 24V)
  • Clamping Voltage: Varies by model (e.g., 7V, 18V, 36V)
  • Peak Pulse Current: Varies by model (e.g., 8A, 15A, 30A)
  • Capacitance: Typically very low (e.g., < 1pF)
  • Operating Temperature: -55°C to +125°C
  • Package: Typically a small surface-mount package (e.g., SOT-23, SOD-323)

You May Also Be Interested in

Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess